MPF Products, INC. Subminiature D-type Multipin Feedthrough, 9 Pins, 500 Volts, 5 Amps per Pin, 2.75″ Conflat Flange A1557-1-CF

Description
Subminiature D-type Multipin Feedthrough, 9 Pins, 500 Volts, 5 Amps per Pin, 2.75″ Conflat Flange Compact Design for High Pin Density (per Mil-C-24308), UHV Rated, Feedthrough Bakeable to 250 degrees C, Air-side Connector Included, UHV Connectors & Cables Available
Request a Quote
Description
Subminiature D-type Multipin Feedthrough, 9 Pins, 500 Volts, 5 Amps per Pin, 2.75″ Conflat Flange Compact Design for High Pin Density (per Mil-C-24308), UHV Rated, Feedthrough Bakeable to 250 degrees C, Air-side Connector Included, UHV Connectors & Cables Available
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Subminiature D-type Multipin Feedthrough, 9 Pins, 500 Volts, 5 Amps per Pin, 2.75″ Conflat Flange - A1557-1-CF - MPF Products, INC.
Gray Court, SC, United States
Subminiature D-type Multipin Feedthrough, 9 Pins, 500 Volts, 5 Amps per Pin, 2.75″ Conflat Flange
A1557-1-CF
Subminiature D-type Multipin Feedthrough, 9 Pins, 500 Volts, 5 Amps per Pin, 2.75″ Conflat Flange A1557-1-CF
Subminiature D-type Multipin Feedthrough, 9 Pins, 500 Volts, 5 Amps per Pin, 2.75″ Conflat Flange Compact Design for High Pin Density (per Mil-C-24308), UHV Rated, Feedthrough Bakeable to 250 degrees C, Air-side Connector Included, UHV Connectors & Cables Available

Subminiature D-type Multipin Feedthrough, 9 Pins, 500 Volts, 5 Amps per Pin, 2.75″ Conflat Flange

Compact Design for High Pin Density (per Mil-C-24308), UHV Rated, Feedthrough Bakeable to 250 degrees C, Air-side Connector Included, UHV Connectors & Cables Available

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A1557-1-CF
Product Name Subminiature D-type Multipin Feedthrough, 9 Pins, 500 Volts, 5 Amps per Pin, 2.75″ Conflat Flange
Electrical Feedthrough Type Instrumentation
Unlock Full Specs
to access all available technical data

Similar Products

SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, 2.75″ Conflat Flange, Without Air-side Connector - A0331-2-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 2.75" CF
Voltage 5000 volts
View Details
Thermocouple Feedthrough, Type N, 1 Pair, Screw-type Connector, 1.0″ Baseplate Bolt - A0419-3-BP - MPF Products, INC.
Specs
Connector Type Screw Connector
Feedthrough Mount 1" Baseplate
View Details
Power Feedthrough, 12000 Volts, 55 Amps, 1 Pin, 0.25″ Nickel Conductor, 1.57″ QF / KF Flange - A0118-11-QF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 1.57" QF (KF25)
Voltage 12000 volts
Current 55 amps
View Details
Thermocouple Feedthrough, Type R-S, 2 Pairs, Screw-type Connector, 1.33″ Conflat Flange - A0412-2-CF - MPF Products, INC.
Specs
Connector Type Screw Connector
Feedthrough Mount Flange; 1.33" CF
View Details