MPF Products, INC. UV Standard Grade Sapphire Viewport, Over-Pressure, 1.50″ View Dia, 4.50″ Conflat Flange A12820-1-CF

Description
UV Grade Sapphire Viewport, Over-Pressure, 1.50″ View Dia, 4.50″ Conflat Flange Single Crystal UV Grade Sapphire Windows, Bakeable to 450 degrees C, For Over Atmospheric Pressure Use, Rated for 200psi and Tested to 300psi, UHV Compatible
Request a Quote
Description
UV Grade Sapphire Viewport, Over-Pressure, 1.50″ View Dia, 4.50″ Conflat Flange Single Crystal UV Grade Sapphire Windows, Bakeable to 450 degrees C, For Over Atmospheric Pressure Use, Rated for 200psi and Tested to 300psi, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Standard Grade Sapphire Viewport, Over-Pressure, 1.50″ View Dia, 4.50″ Conflat Flange - A12820-1-CF - MPF Products, INC.
Gray Court, SC, United States
UV Standard Grade Sapphire Viewport, Over-Pressure, 1.50″ View Dia, 4.50″ Conflat Flange
A12820-1-CF
UV Standard Grade Sapphire Viewport, Over-Pressure, 1.50″ View Dia, 4.50″ Conflat Flange A12820-1-CF
UV Grade Sapphire Viewport, Over-Pressure, 1.50″ View Dia, 4.50″ Conflat Flange Single Crystal UV Grade Sapphire Windows, Bakeable to 450 degrees C, For Over Atmospheric Pressure Use, Rated for 200psi and Tested to 300psi, UHV Compatible

UV Grade Sapphire Viewport, Over-Pressure, 1.50″ View Dia, 4.50″ Conflat Flange

Single Crystal UV Grade Sapphire Windows, Bakeable to 450 degrees C, For Over Atmospheric Pressure Use, Rated for 200psi and Tested to 300psi, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Sight Windows
Product Number A12820-1-CF
Product Name UV Standard Grade Sapphire Viewport, Over-Pressure, 1.50″ View Dia, 4.50″ Conflat Flange
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

UV Standard Grade Fused Silica Viewport, Zero Length Profile, 7.78″ View Dia, ISOK-200 Flange - A12336-1-ISO - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 2.69 inch (68.33 mm)
View Details
EUV Laser Grade (Excimer) Fused Silica Viewport, Zero Length Profile, 2.69″ View Dia, 4.62″ Conflat Flange - A0652-4-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 2.69 inch (68.33 mm)
View Details
UV Standard Grade Sapphire Viewport, 0.59″ View Dia, 1.33″ Conflat Flange - A0808-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 0.5900 inch (14.99 mm)
View Details
Fused Silica Laser (DUV) Grade Viewport, Ø0.63″ View Dia., AR Coated Both Sides at 355, 369, 399, 532 & 935nm - A23146-1 - MPF Products, INC.
Specs
Window Shape Circular
Window Diameter, Length 0.6300 inch (16 mm)
Optical / Window Fused Silica
View Details