MPF Products, INC. USB Feedthrough, 1 Pin, Double-Ended, 2.16″ QF / KF Flange A12310-1-QF

Description
USB Feedthrough, 1 Pin, Double-Ended, 2.16″ QF / KF Flange Instrumentation Feedthrough for USB Connection, Grounded Shield, UHV Compatible
Request a Quote
Description
USB Feedthrough, 1 Pin, Double-Ended, 2.16″ QF / KF Flange Instrumentation Feedthrough for USB Connection, Grounded Shield, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
USB Feedthrough, 1 Pin, Double-Ended, 2.16″ QF / KF Flange - A12310-1-QF - MPF Products, INC.
Gray Court, SC, United States
USB Feedthrough, 1 Pin, Double-Ended, 2.16″ QF / KF Flange
A12310-1-QF
USB Feedthrough, 1 Pin, Double-Ended, 2.16″ QF / KF Flange A12310-1-QF
USB Feedthrough, 1 Pin, Double-Ended, 2.16″ QF / KF Flange Instrumentation Feedthrough for USB Connection, Grounded Shield, UHV Compatible

USB Feedthrough, 1 Pin, Double-Ended, 2.16″ QF / KF Flange

Instrumentation Feedthrough for USB Connection, Grounded Shield, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A12310-1-QF
Product Name USB Feedthrough, 1 Pin, Double-Ended, 2.16″ QF / KF Flange
Feedthrough Mount Flange; 2.16" QF (KF40)
Unlock Full Specs
to access all available technical data

Similar Products

Power Feedthrough, 12,000 Volts, 3 Tubes, 0.25″ Stainless Steel Conductors, 2.75″ Conflat Flange - A0064-4-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.75" CF
Voltage 12000 volts
Number of Conductors 3
View Details
MHV Coaxial Feedthrough, 1 Pin, Floating Shield, 1.285″ Dia SS Weld Adapter - A0303-1-W - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Weldable
Voltage 2500 volts
View Details
Power Feedthrough, 20,000 Volts, 3 Amps, 1 Pin, 0.094″ Stainless Steel Conductor, 2.75″ Conflat Flange - A0234-1-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.75" CF
Voltage 20000 volts
Current 3 amps
View Details
MS Series, Thermocouple Feedthrough, Type J, 2 Pairs, w/ Air-side Connector, 1.18″ QF / KF Flange - A0197-2-QF - MPF Products, INC.
Specs
Connector Type MS Connector
Feedthrough Mount Flange; 1.18" QF (KF16)
View Details