MPF Products, INC. Power Feedthrough, 1000 Volts, 25 Amps, 8 Pins, 0.050″ Copper Conductors, 1.0″ Baseplate Bolt A0971-2-BP

Description
Power Feedthrough, 1000 Volts, 25 Amps, 8 Pins, 0.050″ Copper Conductors, 1.0″ Baseplate Bolt Feedthrough for Low Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote
Description
Power Feedthrough, 1000 Volts, 25 Amps, 8 Pins, 0.050″ Copper Conductors, 1.0″ Baseplate Bolt Feedthrough for Low Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Feedthrough, 1000 Volts, 25 Amps, 8 Pins, 0.050″ Copper Conductors, 1.0″ Baseplate Bolt - A0971-2-BP - MPF Products, INC.
Gray Court, SC, United States
Power Feedthrough, 1000 Volts, 25 Amps, 8 Pins, 0.050″ Copper Conductors, 1.0″ Baseplate Bolt
A0971-2-BP
Power Feedthrough, 1000 Volts, 25 Amps, 8 Pins, 0.050″ Copper Conductors, 1.0″ Baseplate Bolt A0971-2-BP
Power Feedthrough, 1000 Volts, 25 Amps, 8 Pins, 0.050″ Copper Conductors, 1.0″ Baseplate Bolt Feedthrough for Low Power Applications, UHV Rated, Bakeable to 450 degrees C

Power Feedthrough, 1000 Volts, 25 Amps, 8 Pins, 0.050″ Copper Conductors, 1.0″ Baseplate Bolt

Feedthrough for Low Power Applications, UHV Rated, Bakeable to 450 degrees C

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0971-2-BP
Product Name Power Feedthrough, 1000 Volts, 25 Amps, 8 Pins, 0.050″ Copper Conductors, 1.0″ Baseplate Bolt
Feedthrough Mount 1" Baseplate
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Feedthrough, Type J, 2 Pairs, 0.5″ NPT Fitting - A0424-2-NPT - MPF Products, INC.
Specs
Connector Type Pushon Connector
Feedthrough Mount 1/2" NPT
View Details
Thermocouple Feedthrough, Type N, 1 Pair, Screw-type Connector, 1.33″ Conflat Flange - A0399-4-CF - MPF Products, INC.
Specs
Connector Type Screw Connector
Feedthrough Mount Flange; 1.33" CF
View Details
Power Feedthrough, 2000 Volts, 10 Amps, 6 Pins, 0.056″ Alumel Conductors, 1.18″ QF / KF Flange - A0425-8-QF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 1.18" QF (KF16)
Voltage 2000 volts
Current 10 amps
View Details
BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 2.16″ QF / KF Flange - A0315-3-QF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 2.16" QF (KF40)
Voltage 2500 volts
View Details