MPF Products, INC. SMB Coaxial Feedthrough, 1 Pin, Grounded Shield, Weldable A0717-1-W

Description
SMB Coaxial Feedthrough, 1 Pin, Grounded Shield, Weldable Single Ended SMB Coaxial Feedthrough, 375 Volts, 1.4 Amps, Grounded Shield, UHV Compatible, Connector Included
Request a Quote
Description
SMB Coaxial Feedthrough, 1 Pin, Grounded Shield, Weldable Single Ended SMB Coaxial Feedthrough, 375 Volts, 1.4 Amps, Grounded Shield, UHV Compatible, Connector Included
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMB Coaxial Feedthrough, 1 Pin, Grounded Shield, Weldable - A0717-1-W - MPF Products, INC.
Gray Court, SC, United States
SMB Coaxial Feedthrough, 1 Pin, Grounded Shield, Weldable
A0717-1-W
SMB Coaxial Feedthrough, 1 Pin, Grounded Shield, Weldable A0717-1-W
SMB Coaxial Feedthrough, 1 Pin, Grounded Shield, Weldable Single Ended SMB Coaxial Feedthrough, 375 Volts, 1.4 Amps, Grounded Shield, UHV Compatible, Connector Included

SMB Coaxial Feedthrough, 1 Pin, Grounded Shield, Weldable

Single Ended SMB Coaxial Feedthrough, 375 Volts, 1.4 Amps, Grounded Shield, UHV Compatible, Connector Included

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0717-1-W
Product Name SMB Coaxial Feedthrough, 1 Pin, Grounded Shield, Weldable
Electrical Feedthrough Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Power Feedthrough, 30,000 Volts, 15 Amps, 1 Pin, 0.092″ Nickel Conductor, 2.75″ Conflat Flange - A0234-7-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.75" CF
Voltage 30000 volts
Current 15 amps
View Details
Thermocouple Feedthrough, Type J, 1 Pair, Miniature Connector, 1.33″ Conflat Flange - A0391-1-CF - MPF Products, INC.
Specs
Connector Type Mini Connector
Feedthrough Mount Flange; 1.33" CF
View Details
Power Feedthrough, 12000 Volts, 1 Tube, 0.25″ Copper Conductor, 1.57″ QF / KF Flange - A0118-8-QF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 1.57" QF (KF25)
Voltage 12000 volts
Number of Conductors 1
View Details
SHV-5 Coaxial Feedthrough, 4 Pins, Grounded Shield, 2.75″ Conflat Flange - A0334-1-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 2.75" CF
Voltage 5000 volts
View Details