MPF Products, INC. SHV-20 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 1.33″ Conflat Flange A0704-1-CF

Description
SHV-20 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 1.33″ Conflat Flange Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote
Description
SHV-20 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 1.33″ Conflat Flange Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SHV-20 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 1.33″ Conflat Flange - A0704-1-CF - MPF Products, INC.
Gray Court, SC, United States
SHV-20 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 1.33″ Conflat Flange
A0704-1-CF
SHV-20 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 1.33″ Conflat Flange A0704-1-CF
SHV-20 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 1.33″ Conflat Flange Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible

SHV-20 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 1.33″ Conflat Flange

Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0704-1-CF
Product Name SHV-20 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 1.33″ Conflat Flange
Electrical Feedthrough Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Power Feedthrough, 12,000 Volts, 180 Amps, 1 Pin, 0.25″ Copper Conductor, 0.5″ NPT Fitting - A0003-1-NPT - MPF Products, INC.
Specs
Feedthrough Mount 1/2" NPT
Voltage 12000 volts
Current 180 amps
View Details
Thermocouple Feedthrough, Type K, 1 Pair, Miniature Connector, 1.0″ Baseplate Bolt - A0418-2-BP - MPF Products, INC.
Specs
Connector Type Mini Connector
Feedthrough Mount 1" Baseplate
View Details
Power Feedthrough, 12,000 Volts, 93 Amps, 4 Pins, 0.25″ Molybdenum Conductors, 2.75″ Conflat Flange - A0063-7-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.75" CF
Voltage 12000 volts
Current 93 amps
View Details
Thermocouple Feedthrough, Type E, 3 Pairs, 1.33″ Conflat Flange - A0423-7-CF - MPF Products, INC.
Specs
Connector Type Pushon Connector
Feedthrough Mount Flange; 1.33" CF
View Details