MPF Products, INC. SMA Coaxial Feedthrough, 1 Pin, Grounded Shield, 0.373″ Dia SS Weld Adapter, Without Air-side Connector A0660-2-W

Description
SMA Coaxial Feedthrough, 1 Pin, Grounded Shield, 0.373″ Dia SS Weld Adapter, Without Air-side Connector Shielded Coaxial Feedthrough for High Frequency Transmission to 1 GHz, Grounded Shield, UHV Compatible
Request a Quote
Description
SMA Coaxial Feedthrough, 1 Pin, Grounded Shield, 0.373″ Dia SS Weld Adapter, Without Air-side Connector Shielded Coaxial Feedthrough for High Frequency Transmission to 1 GHz, Grounded Shield, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMA Coaxial Feedthrough, 1 Pin, Grounded Shield, 0.373″ Dia SS Weld Adapter, Without Air-side Connector - A0660-2-W - MPF Products, INC.
Gray Court, SC, United States
SMA Coaxial Feedthrough, 1 Pin, Grounded Shield, 0.373″ Dia SS Weld Adapter, Without Air-side Connector
A0660-2-W
SMA Coaxial Feedthrough, 1 Pin, Grounded Shield, 0.373″ Dia SS Weld Adapter, Without Air-side Connector A0660-2-W
SMA Coaxial Feedthrough, 1 Pin, Grounded Shield, 0.373″ Dia SS Weld Adapter, Without Air-side Connector Shielded Coaxial Feedthrough for High Frequency Transmission to 1 GHz, Grounded Shield, UHV Compatible

SMA Coaxial Feedthrough, 1 Pin, Grounded Shield, 0.373″ Dia SS Weld Adapter, Without Air-side Connector

Shielded Coaxial Feedthrough for High Frequency Transmission to 1 GHz, Grounded Shield, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0660-2-W
Product Name SMA Coaxial Feedthrough, 1 Pin, Grounded Shield, 0.373″ Dia SS Weld Adapter, Without Air-side Connector
Electrical Feedthrough Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Feedthrough, Type C, 1 Pair, Miniature Connector, 1.0″ Baseplate Bolt - A0418-3-BP - MPF Products, INC.
Specs
Connector Type Mini Connector
Feedthrough Mount 1" Baseplate
View Details
BNC Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.33″ Conflat Flange, Without Air-side Connector - A0237-2-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 1.33" CF
Voltage 500 volts
View Details
MS Series, Multipin Feedthrough, 6Pins, 700 Volts, 10 Amps per Pin, 0.056″ Dia Conductors, w/ Air-side Connector, 1.33″ Conflat Flange - A0192-8-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange; 1.33" CF
Voltage 700 volts
View Details
Thermocouple Feedthrough, Type E, 3 Pairs, 1.18″ QF / KF Flange - A0425-7-QF - MPF Products, INC.
Specs
Connector Type Pushon Connector
Feedthrough Mount Flange; 1.18" QF (KF16)
View Details