MPF Products, INC. Power Feedthrough, 12000 Volts, 55 Amps, 1 Pin, 0.25″ Nickel Conductor, 1.0″ Baseplate Bolt A0543-2-BP

Description
Power Feedthrough, 12000 Volts, 55 Amps, 1 Pin, 0.25″ Nickel Conductor, 1.0″ Baseplate Bolt Feedthrough for High Power Applications, UHV Rated, 1″ Baseplate Mount
Request a Quote
Description
Power Feedthrough, 12000 Volts, 55 Amps, 1 Pin, 0.25″ Nickel Conductor, 1.0″ Baseplate Bolt Feedthrough for High Power Applications, UHV Rated, 1″ Baseplate Mount
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Feedthrough, 12000 Volts, 55 Amps, 1 Pin, 0.25″ Nickel Conductor, 1.0″ Baseplate Bolt - A0543-2-BP - MPF Products, INC.
Gray Court, SC, United States
Power Feedthrough, 12000 Volts, 55 Amps, 1 Pin, 0.25″ Nickel Conductor, 1.0″ Baseplate Bolt
A0543-2-BP
Power Feedthrough, 12000 Volts, 55 Amps, 1 Pin, 0.25″ Nickel Conductor, 1.0″ Baseplate Bolt A0543-2-BP
Power Feedthrough, 12000 Volts, 55 Amps, 1 Pin, 0.25″ Nickel Conductor, 1.0″ Baseplate Bolt Feedthrough for High Power Applications, UHV Rated, 1″ Baseplate Mount

Power Feedthrough, 12000 Volts, 55 Amps, 1 Pin, 0.25″ Nickel Conductor, 1.0″ Baseplate Bolt

Feedthrough for High Power Applications, UHV Rated, 1″ Baseplate Mount

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0543-2-BP
Product Name Power Feedthrough, 12000 Volts, 55 Amps, 1 Pin, 0.25″ Nickel Conductor, 1.0″ Baseplate Bolt
Feedthrough Mount 1" Baseplate
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Feedthrough, Type R-S, 1 Pair, Screw-type Connector, 1.18″ QF / KF Flange - A0400-2-QF - MPF Products, INC.
Specs
Connector Type Screw Connector
Feedthrough Mount Flange; 1.18" QF (KF16)
View Details
Thermocouple Feedthrough, Type J, 2 Pairs, 1.33″ Conflat Flange - A0423-2-CF - MPF Products, INC.
Specs
Connector Type Pushon Connector
Feedthrough Mount Flange; 1.33" CF
View Details
Power Feedthrough, 2000 Volts, 10 Amps, 6 Pins, 0.056″ Alumel Conductors, 1.18″ QF / KF Flange - A0425-8-QF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 1.18" QF (KF16)
Voltage 2000 volts
Current 10 amps
View Details