MPF Products, INC. Power Feedthrough, 5000 Volts, 25 Amps, 2 Pins, 0.050″ Copper Conductors, 1.18″ QF / KF Flange A0534-3-QF

Description
Power Feedthrough, 5000 Volts, 25 Amps, 2 Pins, 0.050″ Copper Conductors, 1.18″ QF / KF Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote
Description
Power Feedthrough, 5000 Volts, 25 Amps, 2 Pins, 0.050″ Copper Conductors, 1.18″ QF / KF Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Feedthrough, 5000 Volts, 25 Amps, 2 Pins, 0.050″ Copper Conductors, 1.18″ QF / KF Flange - A0534-3-QF - MPF Products, INC.
Gray Court, SC, United States
Power Feedthrough, 5000 Volts, 25 Amps, 2 Pins, 0.050″ Copper Conductors, 1.18″ QF / KF Flange
A0534-3-QF
Power Feedthrough, 5000 Volts, 25 Amps, 2 Pins, 0.050″ Copper Conductors, 1.18″ QF / KF Flange A0534-3-QF
Power Feedthrough, 5000 Volts, 25 Amps, 2 Pins, 0.050″ Copper Conductors, 1.18″ QF / KF Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C

Power Feedthrough, 5000 Volts, 25 Amps, 2 Pins, 0.050″ Copper Conductors, 1.18″ QF / KF Flange

Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0534-3-QF
Product Name Power Feedthrough, 5000 Volts, 25 Amps, 2 Pins, 0.050″ Copper Conductors, 1.18″ QF / KF Flange
Feedthrough Mount Flange; 1.18" QF (KF16)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Feedthrough, Type E, 2 Pairs, 1.18″ QF / KF Flange - A0425-3-QF - MPF Products, INC.
Specs
Connector Type Pushon Connector
Feedthrough Mount Flange; 1.18" QF (KF16)
View Details
BNC Coaxial Feedthrough, 3 Pins, Grounded Shield, 2.75″ Conflat Flange, Without Air-side Connector - A0293-2-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 2.75" CF
Voltage 500 volts
View Details
MS Series, Multipin Feedthrough, 6 Pins, 700 Volts, 10 Amps per Pin, 0.056″ Dia Conductors, w/ Air-side Connector, 2.75″ Conflat Flange - A0193-8-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange; 2.75" CF
Voltage 700 volts
View Details
Thermocouple Feedthrough, Type T, 2 Pairs, Screw-type Connector, 1.18″ QF / KF Flange - A0413-1-QF - MPF Products, INC.
Specs
Connector Type Screw Connector
Feedthrough Mount Flange; 1.18" QF (KF16)
View Details