MPF Products, INC. Power Feedthrough, 2000 Volts, 3 Amps, 3 Pins, 0.094″ Stainless Steel Conductors, 1.0″ Baseplate Bolt A0527-3-BP

Description
Power Feedthrough, 2000 Volts, 3 Amps, 3 Pins, 0.094″ Stainless Steel Conductors, 1.0″ Baseplate Bolt Feedthrough for Medium Power Applications, UHV Rated, 1″ Baseplate Mount
Request a Quote
Description
Power Feedthrough, 2000 Volts, 3 Amps, 3 Pins, 0.094″ Stainless Steel Conductors, 1.0″ Baseplate Bolt Feedthrough for Medium Power Applications, UHV Rated, 1″ Baseplate Mount
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Feedthrough, 2000 Volts, 3 Amps, 3 Pins, 0.094″ Stainless Steel Conductors, 1.0″ Baseplate Bolt - A0527-3-BP - MPF Products, INC.
Gray Court, SC, United States
Power Feedthrough, 2000 Volts, 3 Amps, 3 Pins, 0.094″ Stainless Steel Conductors, 1.0″ Baseplate Bolt
A0527-3-BP
Power Feedthrough, 2000 Volts, 3 Amps, 3 Pins, 0.094″ Stainless Steel Conductors, 1.0″ Baseplate Bolt A0527-3-BP
Power Feedthrough, 2000 Volts, 3 Amps, 3 Pins, 0.094″ Stainless Steel Conductors, 1.0″ Baseplate Bolt Feedthrough for Medium Power Applications, UHV Rated, 1″ Baseplate Mount

Power Feedthrough, 2000 Volts, 3 Amps, 3 Pins, 0.094″ Stainless Steel Conductors, 1.0″ Baseplate Bolt

Feedthrough for Medium Power Applications, UHV Rated, 1″ Baseplate Mount

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0527-3-BP
Product Name Power Feedthrough, 2000 Volts, 3 Amps, 3 Pins, 0.094″ Stainless Steel Conductors, 1.0″ Baseplate Bolt
Feedthrough Mount 1" Baseplate
Unlock Full Specs
to access all available technical data

Similar Products

SHV-5 Coaxial Feedthrough, 2 Pins, Grounded Shield, 2.75″ Conflat Flange - A0332-1-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 2.75" CF
Voltage 5000 volts
View Details
Thermocouple Feedthrough, Type T, 2 Pairs, Screw-type Connector, 0.5″ NPT Fitting - A0414-1-NPT - MPF Products, INC.
Specs
Connector Type Screw Connector
Feedthrough Mount 1/2" NPT
View Details
Power Feedthrough, 12000 Volts, 93 Amps, 4 Pins, 0.25″ Molybdenum Conductors, 2.95″ QF / KF Flange - A0116-7-QF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.95" QF (KF50)
Voltage 12000 volts
Current 93 amps
View Details
Thermocouple Feedthrough, Type N, 1 Pair, Screw-type Connector, 1.33″ Conflat Flange - A0399-4-CF - MPF Products, INC.
Specs
Connector Type Screw Connector
Feedthrough Mount Flange; 1.33" CF
View Details