MPF Products, INC. Power Feedthrough, 2000 Volts, 15 Amps, 1 Pin, 0.094″ Nickel Conductor, 1.0″ Baseplate Bolt A0525-2-BP

Description
Power Feedthrough, 2000 Volts, 15 Amps, 1 Pin, 0.094″ Nickel Conductor, 1.0″ Baseplate Bolt Feedthrough for Medium Power Applications, UHV Rated, 1″ Baseplate Mount
Request a Quote
Description
Power Feedthrough, 2000 Volts, 15 Amps, 1 Pin, 0.094″ Nickel Conductor, 1.0″ Baseplate Bolt Feedthrough for Medium Power Applications, UHV Rated, 1″ Baseplate Mount
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Feedthrough, 2000 Volts, 15 Amps, 1 Pin, 0.094″ Nickel Conductor, 1.0″ Baseplate Bolt - A0525-2-BP - MPF Products, INC.
Gray Court, SC, United States
Power Feedthrough, 2000 Volts, 15 Amps, 1 Pin, 0.094″ Nickel Conductor, 1.0″ Baseplate Bolt
A0525-2-BP
Power Feedthrough, 2000 Volts, 15 Amps, 1 Pin, 0.094″ Nickel Conductor, 1.0″ Baseplate Bolt A0525-2-BP
Power Feedthrough, 2000 Volts, 15 Amps, 1 Pin, 0.094″ Nickel Conductor, 1.0″ Baseplate Bolt Feedthrough for Medium Power Applications, UHV Rated, 1″ Baseplate Mount

Power Feedthrough, 2000 Volts, 15 Amps, 1 Pin, 0.094″ Nickel Conductor, 1.0″ Baseplate Bolt

Feedthrough for Medium Power Applications, UHV Rated, 1″ Baseplate Mount

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0525-2-BP
Product Name Power Feedthrough, 2000 Volts, 15 Amps, 1 Pin, 0.094″ Nickel Conductor, 1.0″ Baseplate Bolt
Feedthrough Mount 1" Baseplate
Unlock Full Specs
to access all available technical data

Similar Products

SHV-5 Coaxial Feedthrough, 3 Pins, Grounded Shield, Exposed Insulator, 2.75″ Conflat Flange - A0338-1-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 2.75" CF
Voltage 5000 volts
View Details
Power Feedthrough, 8000 Volts, 1 Tube, 0.75″ Copper Conductor, 2.75″ Conflat Flange - A0236-1-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.75" CF
Voltage 8000 volts
Number of Conductors 1
View Details
Thermocouple Feedthrough, Type C, 2 Pairs, Miniature Connectors, 0.5″ NPT Fitting - A0409-3-NPT - MPF Products, INC.
Specs
Connector Type Mini Connector
Feedthrough Mount 1/2" NPT
View Details
MS Series, Thermocouple Feedthrough, Type J, 5 Pairs, w/ Air-side Connector, 1.33″ Conflat Flange - A0192-10-CF - MPF Products, INC.
Specs
Connector Type MS Connector
Feedthrough Mount Flange; 1.33" CF
View Details