MPF Products, INC. Power Feedthrough, 2000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 1.0″ Baseplate Bolt A0525-1-BP

Description
Power Feedthrough, 2000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 1.0″ Baseplate Bolt Feedthrough for Medium Power Applications, UHV Rated, 1″ Baseplate Mount
Request a Quote
Description
Power Feedthrough, 2000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 1.0″ Baseplate Bolt Feedthrough for Medium Power Applications, UHV Rated, 1″ Baseplate Mount
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Feedthrough, 2000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 1.0″ Baseplate Bolt - A0525-1-BP - MPF Products, INC.
Gray Court, SC, United States
Power Feedthrough, 2000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 1.0″ Baseplate Bolt
A0525-1-BP
Power Feedthrough, 2000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 1.0″ Baseplate Bolt A0525-1-BP
Power Feedthrough, 2000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 1.0″ Baseplate Bolt Feedthrough for Medium Power Applications, UHV Rated, 1″ Baseplate Mount

Power Feedthrough, 2000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 1.0″ Baseplate Bolt

Feedthrough for Medium Power Applications, UHV Rated, 1″ Baseplate Mount

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0525-1-BP
Product Name Power Feedthrough, 2000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 1.0″ Baseplate Bolt
Feedthrough Mount 1" Baseplate
Unlock Full Specs
to access all available technical data

Similar Products

MS Series, Multipin Feedthrough, 10 Pins, 700 Volts, 10 Amps per Pin, 0.056″ Dia Conductors, w/ Air-side Connector, 1.33″ Conflat Flange - A0192-12-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange; 1.33" CF
Voltage 700 volts
View Details
Thermocouple Feedthrough, Type E, 2 Pairs, Miniature Connectors, 1.18″ QF / KF Flange - A0408-4-QF - MPF Products, INC.
Specs
Connector Type Mini Connector
Feedthrough Mount Flange; 1.18" QF (KF16)
View Details
MS Series, Thermocouple Feedthrough, Type J, 3 Pairs, w/ Air-side Connector, 1.18″ QF / KF Flange - A0197-6-QF - MPF Products, INC.
Specs
Connector Type MS Connector
Feedthrough Mount Flange; 1.18" QF (KF16)
View Details