MPF Products, INC. Power Feedthrough, 5000 Volts, 50 Amps, 3 Pins, 0.094″ Copper Conductors, 1.57″ QF / KF Flange A0514-2-QF

Description
Power Feedthrough, 5000 Volts, 50 Amps, 3 Pins, 0.094″ Copper Conductors, 1.57″ QF / KF Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote
Description
Power Feedthrough, 5000 Volts, 50 Amps, 3 Pins, 0.094″ Copper Conductors, 1.57″ QF / KF Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Feedthrough, 5000 Volts, 50 Amps, 3 Pins, 0.094″ Copper Conductors, 1.57″ QF / KF Flange - A0514-2-QF - MPF Products, INC.
Gray Court, SC, United States
Power Feedthrough, 5000 Volts, 50 Amps, 3 Pins, 0.094″ Copper Conductors, 1.57″ QF / KF Flange
A0514-2-QF
Power Feedthrough, 5000 Volts, 50 Amps, 3 Pins, 0.094″ Copper Conductors, 1.57″ QF / KF Flange A0514-2-QF
Power Feedthrough, 5000 Volts, 50 Amps, 3 Pins, 0.094″ Copper Conductors, 1.57″ QF / KF Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C

Power Feedthrough, 5000 Volts, 50 Amps, 3 Pins, 0.094″ Copper Conductors, 1.57″ QF / KF Flange

Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0514-2-QF
Product Name Power Feedthrough, 5000 Volts, 50 Amps, 3 Pins, 0.094″ Copper Conductors, 1.57″ QF / KF Flange
Feedthrough Mount Flange; 1.18" QF (KF16)
Unlock Full Specs
to access all available technical data

Similar Products

Power Feedthrough, 5000 Volts, 28 Amps, 1 Pin, 0.094″ Molybdenum Conductor, 1.33″ Conflat Flange - A0273-5-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 1.33" CF
Voltage 5000 volts
Current 28 amps
View Details
Power Feedthrough, 12000 Volts, 7 Amps, 1 Pin, 0.25″ Stainless Steel Conductor, 1.57″ QF / KF Flange - A0118-9-QF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 1.57" QF (KF25)
Voltage 12000 volts
Current 7 amps
View Details
MS Series, Multipin Feedthrough, 4 Pins, 700 Volts, 10 Amps per Pin, 0.056″ Dia Conductors, w/ Air-side Connector, 2.75″ Conflat Flange - A0193-4-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange; 2.75" CF
Voltage 700 volts
View Details
Thermocouple Feedthrough, Type T, 1 Pair, Screw-type Connector, 1.0″ Baseplate Bolt - A0419-1-BP - MPF Products, INC.
Specs
Connector Type Screw Connector
Feedthrough Mount 1" Baseplate
View Details