MPF Products, INC. Power Feedthrough, 5000 Volts, 15 Amps, 4 Pins, 0.094″ Nickel Conductors, 2.16″ QF / KF Flange A0513-1-QF

Description
Power Feedthrough, 5000 Volts, 15 Amps, 4 Pins, 0.094″ Nickel Conductors, 2.16″ QF / KF Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote
Description
Power Feedthrough, 5000 Volts, 15 Amps, 4 Pins, 0.094″ Nickel Conductors, 2.16″ QF / KF Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Feedthrough, 5000 Volts, 15 Amps, 4 Pins, 0.094″ Nickel Conductors, 2.16″ QF / KF Flange - A0513-1-QF - MPF Products, INC.
Gray Court, SC, United States
Power Feedthrough, 5000 Volts, 15 Amps, 4 Pins, 0.094″ Nickel Conductors, 2.16″ QF / KF Flange
A0513-1-QF
Power Feedthrough, 5000 Volts, 15 Amps, 4 Pins, 0.094″ Nickel Conductors, 2.16″ QF / KF Flange A0513-1-QF
Power Feedthrough, 5000 Volts, 15 Amps, 4 Pins, 0.094″ Nickel Conductors, 2.16″ QF / KF Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C

Power Feedthrough, 5000 Volts, 15 Amps, 4 Pins, 0.094″ Nickel Conductors, 2.16″ QF / KF Flange

Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0513-1-QF
Product Name Power Feedthrough, 5000 Volts, 15 Amps, 4 Pins, 0.094″ Nickel Conductors, 2.16″ QF / KF Flange
Feedthrough Mount Flange; 2.16" QF (KF40)
Unlock Full Specs
to access all available technical data

Similar Products

MS Series, Multipin Feedthrough, 6 Pins, 700 Volts, 10 Amps per Pin, 0.056″ Dia Conductors, w/ Air-side Connector, 2.75″ Conflat Flange - A0193-8-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange; 2.75" CF
Voltage 700 volts
View Details
MS Series, Thermocouple Feedthrough, Type J, 10 Pairs, w/ Air-side Connector, 2.75″ Conflat Flange - A0206-2-CF - MPF Products, INC.
Specs
Connector Type MS Connector
Feedthrough Mount Flange; 2.75" CF
View Details
Power Feedthrough, 12000 Volts, 180 Amps, 1 Pin, 0.25″ Copper Conductor, 1.18″ QF / KF Flange - A0117-1-QF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 1.18" QF (KF16)
Voltage 12000 volts
Current 180 amps
View Details
Thermocouple Feedthrough, Type N, 2 Pairs, Screw-type Connector, 1.33″ Conflat Flange - A0412-3-CF - MPF Products, INC.
Specs
Connector Type Screw Connector
Feedthrough Mount Flange; 1.33" CF
View Details