MPF Products, INC. Power Feedthrough, 1000 Volts, 8 Amps, 2 Pins, 0.050″ Nickel Conductors, 1.0″ Baseplate Bolt A0505-2-BP

Description
Power Feedthrough, 1000 Volts, 8 Amps, 2 Pins, 0.050″ Nickel Conductors, 1.0″ Baseplate Bolt Feedthrough for Low Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote
Description
Power Feedthrough, 1000 Volts, 8 Amps, 2 Pins, 0.050″ Nickel Conductors, 1.0″ Baseplate Bolt Feedthrough for Low Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Feedthrough, 1000 Volts, 8 Amps, 2 Pins, 0.050″ Nickel Conductors, 1.0″ Baseplate Bolt - A0505-2-BP - MPF Products, INC.
Gray Court, SC, United States
Power Feedthrough, 1000 Volts, 8 Amps, 2 Pins, 0.050″ Nickel Conductors, 1.0″ Baseplate Bolt
A0505-2-BP
Power Feedthrough, 1000 Volts, 8 Amps, 2 Pins, 0.050″ Nickel Conductors, 1.0″ Baseplate Bolt A0505-2-BP
Power Feedthrough, 1000 Volts, 8 Amps, 2 Pins, 0.050″ Nickel Conductors, 1.0″ Baseplate Bolt Feedthrough for Low Power Applications, UHV Rated, Bakeable to 450 degrees C

Power Feedthrough, 1000 Volts, 8 Amps, 2 Pins, 0.050″ Nickel Conductors, 1.0″ Baseplate Bolt

Feedthrough for Low Power Applications, UHV Rated, Bakeable to 450 degrees C

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0505-2-BP
Product Name Power Feedthrough, 1000 Volts, 8 Amps, 2 Pins, 0.050″ Nickel Conductors, 1.0″ Baseplate Bolt
Feedthrough Mount 1" Baseplate
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Feedthrough, 4 Pins, Grounded Shield, 2.75″ Conflat Flange, Without Air-side Connector - A0296-2-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 2.75" CF
Voltage 5000 volts
View Details
MS Series, Thermocouple Feedthrough, Type K, 10 Pairs, w/ Air-side Connector, 2.16″ QF / KF Flange - A0209-1-QF - MPF Products, INC.
Specs
Connector Type MS Connector
Feedthrough Mount Flange; 2.16" QF (KF40)
View Details
Thermocouple Feedthrough, Type J, 5 Pairs, 1.18″ QF / KF Flange THERMOCOUPLE-TYPE-J-5-PAIR-QF16 - A0425-10-QF - MPF Products, INC.
Specs
Connector Type Pushon Connector
Feedthrough Mount Flange; 1.18" QF (KF16)
View Details
Thermocouple Feedthrough, Type E, 3 Pairs, 0.5″ NPT Fitting - A0424-7-NPT - MPF Products, INC.
Specs
Connector Type Pushon Connector
Feedthrough Mount 1/2" NPT
View Details