MPF Products, INC. Power Feedthrough, 500 Volts, 1 Amp, 8 Pins, 0.032″ Stainless Steel Conductors, 1.18″ QF / KF Flange A0502-2-QF

Description
Power Feedthrough, 500 Volts, 1 Amp, 8 Pins, 0.032″ Stainless Steel Conductors, 1.18″ QF / KF Flange Feedthrough for Low Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote
Description
Power Feedthrough, 500 Volts, 1 Amp, 8 Pins, 0.032″ Stainless Steel Conductors, 1.18″ QF / KF Flange Feedthrough for Low Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Feedthrough, 500 Volts, 1 Amp, 8 Pins, 0.032″ Stainless Steel Conductors, 1.18″ QF / KF Flange - A0502-2-QF - MPF Products, INC.
Gray Court, SC, United States
Power Feedthrough, 500 Volts, 1 Amp, 8 Pins, 0.032″ Stainless Steel Conductors, 1.18″ QF / KF Flange
A0502-2-QF
Power Feedthrough, 500 Volts, 1 Amp, 8 Pins, 0.032″ Stainless Steel Conductors, 1.18″ QF / KF Flange A0502-2-QF
Power Feedthrough, 500 Volts, 1 Amp, 8 Pins, 0.032″ Stainless Steel Conductors, 1.18″ QF / KF Flange Feedthrough for Low Power Applications, UHV Rated, Bakeable to 450 degrees C

Power Feedthrough, 500 Volts, 1 Amp, 8 Pins, 0.032″ Stainless Steel Conductors, 1.18″ QF / KF Flange

Feedthrough for Low Power Applications, UHV Rated, Bakeable to 450 degrees C

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0502-2-QF
Product Name Power Feedthrough, 500 Volts, 1 Amp, 8 Pins, 0.032″ Stainless Steel Conductors, 1.18″ QF / KF Flange
Feedthrough Mount Flange; 1.18" QF (KF16)
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Feedthrough, 1 Pin, Grounded Shield, 2.75″ Conflat Flange - A0290-1-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 2.75" CF
Voltage 5000 volts
View Details
MS Series, Thermocouple Feedthrough, Type J, 5 Pairs, w/ Air-side Connector, 2.16″ QF / KF Flange - A0194-10-QF - MPF Products, INC.
Specs
Connector Type MS Connector
Feedthrough Mount Flange; 2.16" QF (KF40)
View Details
Thermocouple Feedthrough, Type E, 3 Pairs, 1.18″ QF / KF Flange - A0425-7-QF - MPF Products, INC.
Specs
Connector Type Pushon Connector
Feedthrough Mount Flange; 1.18" QF (KF16)
View Details
Power Feedthrough, 12,000 Volts, 93 Amps, 2 Pins, 0.25″ Molybdenum Conductors, 2.75″ Conflat Flange - A0065-7-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.75" CF
Voltage 12000 volts
Current 93 amps
View Details