MPF Products, INC. SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.0″ Baseplate Bolt A0482-3-BP

Description
SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.0″ Baseplate Bolt Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Floating Shield, UHV Compatible
Request a Quote
Description
SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.0″ Baseplate Bolt Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Floating Shield, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.0″ Baseplate Bolt - A0482-3-BP - MPF Products, INC.
Gray Court, SC, United States
SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.0″ Baseplate Bolt
A0482-3-BP
SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.0″ Baseplate Bolt A0482-3-BP
SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.0″ Baseplate Bolt Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Floating Shield, UHV Compatible

SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.0″ Baseplate Bolt

Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Floating Shield, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0482-3-BP
Product Name SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.0″ Baseplate Bolt
Electrical Feedthrough Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Feedthrough, Type N, 1 Pair, Screw-type Connector, 1.0″ Baseplate Bolt - A0419-3-BP - MPF Products, INC.
Specs
Connector Type Screw Connector
Feedthrough Mount 1" Baseplate
View Details
BNC Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.33″ Conflat Flange - A0237-1-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 1.33" CF
Voltage 500 volts
View Details
Thermocouple Feedthrough, Type E, 5 Pairs, 1.33″ Conflat Flange - A0423-11-CF - MPF Products, INC.
Specs
Connector Type Pushon Connector
Feedthrough Mount Flange; 1.33" CF
View Details