MPF Products, INC. BNC Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.0″ Baseplate Bolt A0482-2-BP

Description
BNC Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.0″ Baseplate Bolt Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote
Description
BNC Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.0″ Baseplate Bolt Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BNC Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.0″ Baseplate Bolt - A0482-2-BP - MPF Products, INC.
Gray Court, SC, United States
BNC Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.0″ Baseplate Bolt
A0482-2-BP
BNC Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.0″ Baseplate Bolt A0482-2-BP
BNC Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.0″ Baseplate Bolt Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible

BNC Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.0″ Baseplate Bolt

Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0482-2-BP
Product Name BNC Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.0″ Baseplate Bolt
Electrical Feedthrough Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 2.75″ Conflat Flange, Without Air-side Connector - A0304-2-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 2.75" CF
Voltage 2500 volts
View Details
Thermocouple Feedthrough, Type T, 2 Pairs, Screw-type Connector, 1.18″ QF / KF Flange - A0413-1-QF - MPF Products, INC.
Specs
Connector Type Screw Connector
Feedthrough Mount Flange; 1.18" QF (KF16)
View Details
Thermocouple Feedthrough, Type N, 1 Pair, Screw-type Connector, 1.33″ Conflat Flange - A0399-4-CF - MPF Products, INC.
Specs
Connector Type Screw Connector
Feedthrough Mount Flange; 1.33" CF
View Details
MS Series, Thermocouple Feedthrough, Type K, 3 Pairs, w/ Air-side Connector, 2.16″ QF / KF Flange - A0194-5-QF - MPF Products, INC.
Specs
Connector Type MS Connector
Feedthrough Mount Flange; 2.16" QF (KF40)
View Details