MPF Products, INC. MHV Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.0″ Baseplate Bolt A0482-1-BP

Description
MHV Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.0″ Baseplate Bolt Miniature High Voltage Connector (MHV) for Medium Power Transmission, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote
Description
MHV Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.0″ Baseplate Bolt Miniature High Voltage Connector (MHV) for Medium Power Transmission, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MHV Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.0″ Baseplate Bolt - A0482-1-BP - MPF Products, INC.
Gray Court, SC, United States
MHV Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.0″ Baseplate Bolt
A0482-1-BP
MHV Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.0″ Baseplate Bolt A0482-1-BP
MHV Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.0″ Baseplate Bolt Miniature High Voltage Connector (MHV) for Medium Power Transmission, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible

MHV Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.0″ Baseplate Bolt

Miniature High Voltage Connector (MHV) for Medium Power Transmission, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0482-1-BP
Product Name MHV Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.0″ Baseplate Bolt
Electrical Feedthrough Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SHV-5 Coaxial Feedthrough, 3 Pins, Grounded Shield, 2.75″ Conflat Flange - A0333-1-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 2.75" CF
Voltage 5000 volts
View Details
Thermocouple Feedthrough, Type E, 1 Pair, Miniature Connector, 1.18″ QF / KF Flange - A0392-4-QF - MPF Products, INC.
Specs
Connector Type Mini Connector
Feedthrough Mount Flange; 1.18" QF (KF16)
View Details
Power Feedthrough, 5000 Volts, 15 Amps, 2 Pins, 0.094″ Nickel Conductors, 2.75″ Conflat Flange - A0279-1-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.75" CF
Voltage 5000 volts
Current 15 amps
View Details