MPF Products, INC. MHV Coaxial Feedthrough, 1 Pin, Grounded Shield, Double-Ended, 2.16″ QF / KF Flange A0478-4-QF

Description
MHV Coaxial Feedthrough, 1 Pin, Grounded Shield, Double-Ended, 2.16″ QF / KF Flange Miniature High Voltage Connector (MHV) for Medium Power Transmission, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote
Description
MHV Coaxial Feedthrough, 1 Pin, Grounded Shield, Double-Ended, 2.16″ QF / KF Flange Miniature High Voltage Connector (MHV) for Medium Power Transmission, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MHV Coaxial Feedthrough, 1 Pin, Grounded Shield, Double-Ended, 2.16″ QF / KF Flange - A0478-4-QF - MPF Products, INC.
Gray Court, SC, United States
MHV Coaxial Feedthrough, 1 Pin, Grounded Shield, Double-Ended, 2.16″ QF / KF Flange
A0478-4-QF
MHV Coaxial Feedthrough, 1 Pin, Grounded Shield, Double-Ended, 2.16″ QF / KF Flange A0478-4-QF
MHV Coaxial Feedthrough, 1 Pin, Grounded Shield, Double-Ended, 2.16″ QF / KF Flange Miniature High Voltage Connector (MHV) for Medium Power Transmission, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible

MHV Coaxial Feedthrough, 1 Pin, Grounded Shield, Double-Ended, 2.16″ QF / KF Flange

Miniature High Voltage Connector (MHV) for Medium Power Transmission, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0478-4-QF
Product Name MHV Coaxial Feedthrough, 1 Pin, Grounded Shield, Double-Ended, 2.16″ QF / KF Flange
Electrical Feedthrough Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

MS Series, Multipin Feedthrough, 4 Pins, 700 Volts, 10 Amps per Pin, 0.056″ Dia Conductors, w/ Air-side Connector, 2.75″ Conflat Flange - A0193-4-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange; 2.75" CF
Voltage 700 volts
View Details
Power Feedthrough, 12000 Volts, 93 Amps, 3 Pins, 0.25″ Molybdenum Conductor, 2.95″ QF / KF Flange - A0115-14-QF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.95" QF (KF50)
Voltage 12000 volts
Current 93 amps
View Details
SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 2.16″ QF / KF Flange, Without Air-side Connectors - A0346-2-QF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 2.16" QF (KF40)
Voltage 5000 volts
View Details
MS Series, Thermocouple Feedthrough, Type E, 2 Pairs, w/ Air-side Connector, 1.18″ QF / KF Flange - A0197-3-QF - MPF Products, INC.
Specs
Connector Type MS Connector
Feedthrough Mount Flange; 1.18" QF (KF16)
View Details