MPF Products, INC. MHV Coaxial Feedthrough, 3 Pin, Grounded Shield, 2.95″ QF / KF Flange A0477-4-QF

Description
MHV Coaxial Feedthrough, 3 Pin, Grounded Shield, 2.95″ QF / KF Flange Miniature High Voltage Connector (MHV) for Medium Power Transmission, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote
Description
MHV Coaxial Feedthrough, 3 Pin, Grounded Shield, 2.95″ QF / KF Flange Miniature High Voltage Connector (MHV) for Medium Power Transmission, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MHV Coaxial Feedthrough, 3 Pin, Grounded Shield, 2.95″ QF / KF Flange - A0477-4-QF - MPF Products, INC.
Gray Court, SC, United States
MHV Coaxial Feedthrough, 3 Pin, Grounded Shield, 2.95″ QF / KF Flange
A0477-4-QF
MHV Coaxial Feedthrough, 3 Pin, Grounded Shield, 2.95″ QF / KF Flange A0477-4-QF
MHV Coaxial Feedthrough, 3 Pin, Grounded Shield, 2.95″ QF / KF Flange Miniature High Voltage Connector (MHV) for Medium Power Transmission, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible

MHV Coaxial Feedthrough, 3 Pin, Grounded Shield, 2.95″ QF / KF Flange

Miniature High Voltage Connector (MHV) for Medium Power Transmission, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0477-4-QF
Product Name MHV Coaxial Feedthrough, 3 Pin, Grounded Shield, 2.95″ QF / KF Flange
Electrical Feedthrough Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, 2.16″ QF / KF Flange - A0341-1-QF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 2.16" QF (KF40)
Voltage 5000 volts
View Details
Power Feedthrough, 12000 Volts, 7 Amps, 1 Pin, 0.25″ Stainless Steel Conductor, 2.75″ Conflat Flange - A0113-3-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.75" CF
Voltage 12000 volts
Current 7 amps
View Details
Thermocouple Feedthrough, Type N, 1 Pair, Screw-type Connector, 1.33″ Conflat Flange - A0399-4-CF - MPF Products, INC.
Specs
Connector Type Screw Connector
Feedthrough Mount Flange; 1.33" CF
View Details