MPF Products, INC. MHV Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QF / KF Flange A0477-1-QF

Description
MHV Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QF / KF Flange Miniature High Voltage Connector (MHV) for Medium Power Transmission, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote
Description
MHV Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QF / KF Flange Miniature High Voltage Connector (MHV) for Medium Power Transmission, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MHV Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QF / KF Flange - A0477-1-QF - MPF Products, INC.
Gray Court, SC, United States
MHV Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QF / KF Flange
A0477-1-QF
MHV Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QF / KF Flange A0477-1-QF
MHV Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QF / KF Flange Miniature High Voltage Connector (MHV) for Medium Power Transmission, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible

MHV Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QF / KF Flange

Miniature High Voltage Connector (MHV) for Medium Power Transmission, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0477-1-QF
Product Name MHV Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QF / KF Flange
Electrical Feedthrough Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

MS Series, Multipin Feedthrough, 4 Pins, 700 Volts, 10 Amps per Pin, 0.056″ Dia Conductors, w/ Air-side Connector, 2.75″ Conflat Flange - A0193-4-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange; 2.75" CF
Voltage 700 volts
View Details
Thermocouple Feedthrough, Type J, 3 Pairs, 1.33″ Conflat Flange - A0423-6-CF - MPF Products, INC.
Specs
Connector Type Pushon Connector
Feedthrough Mount Flange; 1.33" CF
View Details
Thermocouple Feedthrough, Type J, 1 Pair, Miniature Connector, 1.0″ Baseplate Bolt - A0418-1-BP - MPF Products, INC.
Specs
Connector Type Mini Connector
Feedthrough Mount 1" Baseplate
View Details
Power Feedthrough, 12000 Volts, 180 Amps, 3 Pins, 0.25″ Copper Conductor, 2.95″ QF / KF Flange - A0115-7-QF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.95" QF (KF50)
Voltage 12000 volts
Current 180 amps
View Details