MPF Products, INC. BNC Coaxial Feedthrough, 1 Pin, Grounded Shield, 2.16″ QF / KF Flange A0476-2-QF

Description
BNC Coaxial Feedthrough, 1 Pin, Grounded Shield, 2.16″ QF / KF Flange Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote
Description
BNC Coaxial Feedthrough, 1 Pin, Grounded Shield, 2.16″ QF / KF Flange Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BNC Coaxial Feedthrough, 1 Pin, Grounded Shield, 2.16″ QF / KF Flange - A0476-2-QF - MPF Products, INC.
Gray Court, SC, United States
BNC Coaxial Feedthrough, 1 Pin, Grounded Shield, 2.16″ QF / KF Flange
A0476-2-QF
BNC Coaxial Feedthrough, 1 Pin, Grounded Shield, 2.16″ QF / KF Flange A0476-2-QF
BNC Coaxial Feedthrough, 1 Pin, Grounded Shield, 2.16″ QF / KF Flange Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible

BNC Coaxial Feedthrough, 1 Pin, Grounded Shield, 2.16″ QF / KF Flange

Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0476-2-QF
Product Name BNC Coaxial Feedthrough, 1 Pin, Grounded Shield, 2.16″ QF / KF Flange
Electrical Feedthrough Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

MS Series, Thermocouple Feedthrough, Type J, 3 Pairs, w/ Air-side Connector, 2.75″ Conflat Flange - A0193-6-CF - MPF Products, INC.
Specs
Connector Type MS Connector
Feedthrough Mount Flange; 2.75" CF
View Details
Thermocouple Feedthrough, Type J, 5 Pairs, 1.18″ QF / KF Flange THERMOCOUPLE-TYPE-J-5-PAIR-QF16 - A0425-10-QF - MPF Products, INC.
Specs
Connector Type Pushon Connector
Feedthrough Mount Flange; 1.18" QF (KF16)
View Details
MHV Coaxial Feedthrough, 1 Pin, Floating Shield, 1.18″ QF / KF Flange - A0316-1-QF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 1.18" QF (KF16)
Voltage 2500 volts
View Details
MS Series, Multipin Feedthrough, 10 Pins, 700 Volts, 10 Amps per Pin, 0.056″ Dia Conductors, w/ Air-side Connector, 2.16″ QF / KF Flange - A0194-12-QF - MPF Products, INC.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange; 2.16" QF (KF40)
Voltage 700 volts
View Details