MPF Products, INC. BNC Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QF / KF Flange A0476-1-QF

Description
BNC Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QF / KF Flange Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote
Description
BNC Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QF / KF Flange Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BNC Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QF / KF Flange - A0476-1-QF - MPF Products, INC.
Gray Court, SC, United States
BNC Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QF / KF Flange
A0476-1-QF
BNC Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QF / KF Flange A0476-1-QF
BNC Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QF / KF Flange Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible

BNC Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QF / KF Flange

Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0476-1-QF
Product Name BNC Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QF / KF Flange
Electrical Feedthrough Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Feedthrough, 3 Pins, Grounded Shield, 2.75″ Conflat Flange - A0294-1-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 2.75" CF
Voltage 5000 volts
View Details
MS Series, Thermocouple Feedthrough, Type E, 2 Pairs, w/ Air-side Connector, 2.16″ QF / KF Flange - A0194-3-QF - MPF Products, INC.
Specs
Connector Type MS Connector
Feedthrough Mount Flange; 2.16" QF (KF40)
View Details
Power Feedthrough, 12000 Volts, 7 Amps, 3 Pins, 0.25″ Stainless Steel Conductor, 2.95″ QF / KF Flange - A0115-9-QF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.95" QF (KF50)
Voltage 12000 volts
Current 7 amps
View Details
SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.33″ - A0330-1-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount 1.33" CF
Voltage 5000 volts
View Details