MPF Products, INC. MHV Coaxial Feedthrough, 2 Pins, Grounded Shield, Double-Ended, 2.75″ Conflat Flange A0473-4-CF

Description
MHV Coaxial Feedthrough, 2 Pins, Grounded Shield, Double-Ended, 2.75″ Conflat Flange Miniature High Voltage Connector (MHV) for Medium Power Transmission, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote
Description
MHV Coaxial Feedthrough, 2 Pins, Grounded Shield, Double-Ended, 2.75″ Conflat Flange Miniature High Voltage Connector (MHV) for Medium Power Transmission, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MHV Coaxial Feedthrough, 2 Pins, Grounded Shield, Double-Ended, 2.75″ Conflat Flange - A0473-4-CF - MPF Products, INC.
Gray Court, SC, United States
MHV Coaxial Feedthrough, 2 Pins, Grounded Shield, Double-Ended, 2.75″ Conflat Flange
A0473-4-CF
MHV Coaxial Feedthrough, 2 Pins, Grounded Shield, Double-Ended, 2.75″ Conflat Flange A0473-4-CF
MHV Coaxial Feedthrough, 2 Pins, Grounded Shield, Double-Ended, 2.75″ Conflat Flange Miniature High Voltage Connector (MHV) for Medium Power Transmission, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible

MHV Coaxial Feedthrough, 2 Pins, Grounded Shield, Double-Ended, 2.75″ Conflat Flange

Miniature High Voltage Connector (MHV) for Medium Power Transmission, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0473-4-CF
Product Name MHV Coaxial Feedthrough, 2 Pins, Grounded Shield, Double-Ended, 2.75″ Conflat Flange
Electrical Feedthrough Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Feedthrough, 1 Pin, Floating Shield, 2.75″ Conflat Flange - A0305-1-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 2.75" CF
Voltage 2500 volts
View Details
Thermocouple Feedthrough, Type E, 1 Pair, Miniature Connector, 1.18″ QF / KF Flange - A0392-4-QF - MPF Products, INC.
Specs
Connector Type Mini Connector
Feedthrough Mount Flange; 1.18" QF (KF16)
View Details
Power Feedthrough, 1000 Volts, 13 Amps, 4 Pins, 0.050″ Molybdenum Conductors, 1.33″ Conflat Flange - A0262-4-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 1.33" CF
Voltage 1000 volts
Current 13 amps
View Details
Thermocouple Feedthrough, Type J, 2 Pairs, 1.18″ QF / KF Flange - A0425-2-QF - MPF Products, INC.
Specs
Connector Type Pushon Connector
Feedthrough Mount Flange; 1.18" QF (KF16)
View Details