MPF Products, INC. Thermocouple-Power Feedthrough, 1 Pair Type C, w/ Miniature TC Connector, 1000 Volts, 15 Amps, 2 Pins, 1.18″ QF / KF Flange A0435-5-QF

Description
Thermocouple-Power Feedthrough, 1 Pair Type C, w/ Miniature TC Connector, 1000 Volts, 15 Amps, 2 Pins, 1.18″ QF / KF Flange Combined Thermocouple & Power, UHV Rated, Feedthrough Bakeable to 450 degrees C, Air and Vacuum-side TC Connectors Included
Request a Quote
Description
Thermocouple-Power Feedthrough, 1 Pair Type C, w/ Miniature TC Connector, 1000 Volts, 15 Amps, 2 Pins, 1.18″ QF / KF Flange Combined Thermocouple & Power, UHV Rated, Feedthrough Bakeable to 450 degrees C, Air and Vacuum-side TC Connectors Included
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermocouple-Power Feedthrough, 1 Pair Type C, w/ Miniature TC Connector, 1000 Volts, 15 Amps, 2 Pins, 1.18″ QF / KF Flange - A0435-5-QF - MPF Products, INC.
Gray Court, SC, United States
Thermocouple-Power Feedthrough, 1 Pair Type C, w/ Miniature TC Connector, 1000 Volts, 15 Amps, 2 Pins, 1.18″ QF / KF Flange
A0435-5-QF
Thermocouple-Power Feedthrough, 1 Pair Type C, w/ Miniature TC Connector, 1000 Volts, 15 Amps, 2 Pins, 1.18″ QF / KF Flange A0435-5-QF
Thermocouple-Power Feedthrough, 1 Pair Type C, w/ Miniature TC Connector, 1000 Volts, 15 Amps, 2 Pins, 1.18″ QF / KF Flange Combined Thermocouple & Power, UHV Rated, Feedthrough Bakeable to 450 degrees C, Air and Vacuum-side TC Connectors Included

Thermocouple-Power Feedthrough, 1 Pair Type C, w/ Miniature TC Connector, 1000 Volts, 15 Amps, 2 Pins, 1.18″ QF / KF Flange

Combined Thermocouple & Power, UHV Rated, Feedthrough Bakeable to 450 degrees C, Air and Vacuum-side TC Connectors Included

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0435-5-QF
Product Name Thermocouple-Power Feedthrough, 1 Pair Type C, w/ Miniature TC Connector, 1000 Volts, 15 Amps, 2 Pins, 1.18″ QF / KF Flange
Feedthrough Mount Flange; 1.18" QF (KF16)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Feedthrough, Type E, 1 Pair, Miniature Connector, 1.0″ Baseplate Bolt - A0418-4-BP - MPF Products, INC.
Specs
Connector Type Mini Connector
Feedthrough Mount 1" Baseplate
View Details
Thermocouple Feedthrough, Type E, 2 Pairs, 0.75″ Dia Stainless Steel Weld Adapter - A0421-3-W - MPF Products, INC.
Specs
Connector Type Pushon Connector
Feedthrough Mount Weldable
View Details
BNC Coaxial Feedthrough, 2 Pins, Grounded Shield, 2.75″ - A0291-1-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount 2.75" CF
Voltage 500 volts
View Details
Power Feedthrough, 12,000 Volts, 4 Tubes, 0.25″ Nickel Conductors, 2.75″ Conflat Flange - A0063-6-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.75" CF
Voltage 12000 volts
Number of Conductors 4
View Details