MPF Products, INC. SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 0.495″ Dia SS Weld Adapter A0328-1-W

Description
SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 0.495″ Dia SS Weld Adapter Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote
Description
SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 0.495″ Dia SS Weld Adapter Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 0.495″ Dia SS Weld Adapter - A0328-1-W - MPF Products, INC.
Gray Court, SC, United States
SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 0.495″ Dia SS Weld Adapter
A0328-1-W
SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 0.495″ Dia SS Weld Adapter A0328-1-W
SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 0.495″ Dia SS Weld Adapter Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible

SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 0.495″ Dia SS Weld Adapter

Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0328-1-W
Product Name SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 0.495″ Dia SS Weld Adapter
Electrical Feedthrough Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, 0.495″ Dia SS Weld Adapter - A0152-1-W - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Weldable
Voltage 5000 volts
View Details
Power Feedthrough, 1000 Volts, 1 Amp, 4 Pins, 0.050″ Stainless Steel Conductors, 1.33″ Conflat Flange - A0262-2-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 1.33" CF
Voltage 1000 volts
Current 1 amps
View Details
BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 1.33″ Conflat Flange - A0310-1-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 1.33" CF
Voltage 2500 volts
View Details
Thermocouple Feedthrough, Type R-S, 1 Pair, Screw-type Connector, 1.0″ Baseplate Bolt - A0419-2-BP - MPF Products, INC.
Specs
Connector Type Screw Connector
Feedthrough Mount 1" Baseplate
View Details