MPF Products, INC. Power Feedthrough, 5000 Volts, 50 Amps, 4 Pins, 0.094″ Copper Conductors, 2.75″ Conflat Flange A0280-2-CF

Description
Power Feedthrough, 5000 Volts, 50 Amps, 4 Pins, 0.094″ Copper Conductors, 2.75″ Conflat Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote
Description
Power Feedthrough, 5000 Volts, 50 Amps, 4 Pins, 0.094″ Copper Conductors, 2.75″ Conflat Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Feedthrough, 5000 Volts, 50 Amps, 4 Pins, 0.094″ Copper Conductors, 2.75″ Conflat Flange - A0280-2-CF - MPF Products, INC.
Gray Court, SC, United States
Power Feedthrough, 5000 Volts, 50 Amps, 4 Pins, 0.094″ Copper Conductors, 2.75″ Conflat Flange
A0280-2-CF
Power Feedthrough, 5000 Volts, 50 Amps, 4 Pins, 0.094″ Copper Conductors, 2.75″ Conflat Flange A0280-2-CF
Power Feedthrough, 5000 Volts, 50 Amps, 4 Pins, 0.094″ Copper Conductors, 2.75″ Conflat Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C

Power Feedthrough, 5000 Volts, 50 Amps, 4 Pins, 0.094″ Copper Conductors, 2.75″ Conflat Flange

Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0280-2-CF
Product Name Power Feedthrough, 5000 Volts, 50 Amps, 4 Pins, 0.094″ Copper Conductors, 2.75″ Conflat Flange
Feedthrough Mount Flange; 2.75" CF
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Feedthrough, Type K, 2 Pairs, Miniature Connectors, 1.18″ QF / KF Flange - A0408-2-QF - MPF Products, INC.
Specs
Connector Type Mini Connector
Feedthrough Mount Flange; 1.18" QF (KF16)
View Details
MHV Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.33″ Conflat Flange - A0238-1-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 1.33" CF
Voltage 5000 volts
View Details
MS Series, Multipin Feedthrough, 10 Pins, 700 Volts, 10 Amps per Pin, 0.056″ Dia Conductors, w/ Air-side Connector, 1.33″ Conflat Flange - A0192-12-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange; 1.33" CF
Voltage 700 volts
View Details
Power Feedthrough, 5000 Volts, 13 Amps, 4 Pins, 0.050″ Molybdenum Conductors, 1.33″ Conflat Flange - A0270-4-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 1.33" CF
Voltage 5000 volts
Current 13 amps
View Details