MPF Products, INC. Power Feedthrough, 8000 Volts, 300 Amps, 1 Pin, 0.38″ Copper Conductor, 2.16″ QF / KF Flange A0220-2-QF

Description
Power Feedthrough, 8000 Volts, 300 Amps, 1 Pin, 0.38″ Copper Conductor, 2.16″ QF / KF Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote
Description
Power Feedthrough, 8000 Volts, 300 Amps, 1 Pin, 0.38″ Copper Conductor, 2.16″ QF / KF Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Feedthrough, 8000 Volts, 300 Amps, 1 Pin, 0.38″ Copper Conductor, 2.16″ QF / KF Flange - A0220-2-QF - MPF Products, INC.
Gray Court, SC, United States
Power Feedthrough, 8000 Volts, 300 Amps, 1 Pin, 0.38″ Copper Conductor, 2.16″ QF / KF Flange
A0220-2-QF
Power Feedthrough, 8000 Volts, 300 Amps, 1 Pin, 0.38″ Copper Conductor, 2.16″ QF / KF Flange A0220-2-QF
Power Feedthrough, 8000 Volts, 300 Amps, 1 Pin, 0.38″ Copper Conductor, 2.16″ QF / KF Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C

Power Feedthrough, 8000 Volts, 300 Amps, 1 Pin, 0.38″ Copper Conductor, 2.16″ QF / KF Flange

Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0220-2-QF
Product Name Power Feedthrough, 8000 Volts, 300 Amps, 1 Pin, 0.38″ Copper Conductor, 2.16″ QF / KF Flange
Feedthrough Mount Flange; 2.16" QF (KF40)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Feedthrough, Type R-S, 2 Pairs, Screw-type Connector, 1.33″ Conflat Flange - A0412-2-CF - MPF Products, INC.
Specs
Connector Type Screw Connector
Feedthrough Mount Flange; 1.33" CF
View Details
MS Series, Multipin Feedthrough, 4 Pins, 700 Volts, 10 Amps per Pin, 0.056″ Dia Conductors, w/ Air-side Connector, 2.16″ QF / KF Flange - A0194-4-QF - MPF Products, INC.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange; 2.16" QF (KF40)
Voltage 700 volts
View Details
Thermocouple Feedthrough, Type J, 1 Pair, Miniature Connector, 1.33″ Conflat Flange - A0391-1-CF - MPF Products, INC.
Specs
Connector Type Mini Connector
Feedthrough Mount Flange; 1.33" CF
View Details
Thermocouple Feedthrough, Type T, 1 Pair, Screw-type Connector, 1.0″ Baseplate Bolt - A0419-1-BP - MPF Products, INC.
Specs
Connector Type Screw Connector
Feedthrough Mount 1" Baseplate
View Details