CMI, Inc. Gear Box 34EP007-1609

Description
GEAR BOX. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR BOX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 82575546 - Radwell International
Willingboro, NJ, United States
Gear Box
82575546
Gear Box 82575546
GEAR BOX. FREE 2 YEAR RADWELL WARRANTY

GEAR BOX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 82575546
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

Multi-turn Gearboxes, IB/AS Combination -  - Rotork plc
Specs
Rated Output Torque 95982 In-lbs (110673 kg-cm)
Mounting Style Flange(s)
View Details
Gearheads - P12 spur 1/75 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 75 (X : 1)
Rated Output Torque 0.0885 In-lbs (0.1020 kg-cm)
View Details
Planetary Gearheads Series 23/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 94 (X : 1)
View Details
GB65 60:1 Steel / Bronze - GB65-60SB - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 1062 In-lbs (1224 kg-cm)
View Details