MOXTEK, Inc. Si-PIN X-ray Detector XPIN® BT Series

Description
The XPIN® detector is Moxtek’s best performing Si-PIN detector. XPIN detectors use a silicon PIN diode, multi-layer collimator, and thin DuraBeryllium® window, achieving great resolution and x-ray sensitivity. The XPIN preamp provides a low-noise signal output to an analog or digital pulse shaping amplifier. The XPIN-BT package is ideal for benchtop and portable applications requiring simple mounting, automatic temperature control, and metal shielding. Features: Si-PIN diode Small, compact design Two-stage thermoelectric cooler Stable resolution Thin DuraBeryllium windows Wide ambient temperature range Multi-layer collimator Internal Temperature Control Benefits: Low cost Close coupling between detector and source, portable Fast cooling without liquid nitrogen Minimal calibration maintenance Light-element identification, corrosion resistant Industrial applications Minimal stray peaks No external temperature control required
Datasheet
Description
The XPIN® detector is Moxtek’s best performing Si-PIN detector. XPIN detectors use a silicon PIN diode, multi-layer collimator, and thin DuraBeryllium® window, achieving great resolution and x-ray sensitivity. The XPIN preamp provides a low-noise signal output to an analog or digital pulse shaping amplifier. The XPIN-BT package is ideal for benchtop and portable applications requiring simple mounting, automatic temperature control, and metal shielding. Features: Si-PIN diode Small, compact design Two-stage thermoelectric cooler Stable resolution Thin DuraBeryllium windows Wide ambient temperature range Multi-layer collimator Internal Temperature Control Benefits: Low cost Close coupling between detector and source, portable Fast cooling without liquid nitrogen Minimal calibration maintenance Light-element identification, corrosion resistant Industrial applications Minimal stray peaks No external temperature control required
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Si-PIN X-ray Detector - XPIN® BT Series - MOXTEK, Inc.
Orem, UT, USA
Si-PIN X-ray Detector
XPIN® BT Series
Si-PIN X-ray Detector XPIN® BT Series
The XPIN® detector is Moxtek’s best performing Si-PIN detector. XPIN detectors use a silicon PIN diode, multi-layer collimator, and thin DuraBeryllium® window, achieving great resolution and x-ray sensitivity. The XPIN preamp provides a low-noise signal output to an analog or digital pulse shaping amplifier. The XPIN-BT package is ideal for benchtop and portable applications requiring simple mounting, automatic temperature control, and metal shielding. Features: Si-PIN diode Small, compact design Two-stage thermoelectric cooler Stable resolution Thin DuraBeryllium windows Wide ambient temperature range Multi-layer collimator Internal Temperature Control Benefits: Low cost Close coupling between detector and source, portable Fast cooling without liquid nitrogen Minimal calibration maintenance Light-element identification, corrosion resistant Industrial applications Minimal stray peaks No external temperature control required

The XPIN® detector is Moxtek’s best performing Si-PIN detector. XPIN detectors use a silicon PIN diode, multi-layer collimator, and thin DuraBeryllium® window, achieving great resolution and x-ray sensitivity. The XPIN preamp provides a low-noise signal output to an analog or digital pulse shaping amplifier. The XPIN-BT package is ideal for benchtop and portable applications requiring simple mounting, automatic temperature control, and metal shielding.

Features:

  • Si-PIN diode
  • Small, compact design
  • Two-stage thermoelectric cooler
  • Stable resolution
  • Thin DuraBeryllium windows
  • Wide ambient temperature range
  • Multi-layer collimator
  • Internal Temperature Control

Benefits:

  • Low cost
  • Close coupling between detector and source, portable
  • Fast cooling without liquid nitrogen
  • Minimal calibration maintenance
  • Light-element identification, corrosion resistant
  • Industrial applications
  • Minimal stray peaks
  • No external temperature control required
Supplier's Site Datasheet

Technical Specifications

  MOXTEK, Inc.
Product Category X-Ray Fluorescence Spectrometers
Product Number XPIN® BT Series
Product Name Si-PIN X-ray Detector
Output Options Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

JPS-9030 Photoelectron Spectrometer -  - JEOL USA, Inc.
Specs
Detector Type multichannel plate
View Details
XRF Analyzer - MESA-7220 - Evident Scientific
Evident Scientific
Specs
Optical System Monochromator
Excitation Source X-Ray Tubes
Sample Type Liquids
View Details
Portable Oil Analysis System - FieldLab 58 - AMETEK Spectro Scientific
Specs
Detector Type SDD Detector
Excitation Source X-Ray Tubes
Analyzer Type Single Channel (optional feature); Multichannel (optional feature)
View Details