MOXTEK, Inc. 50kV Au Anode X-ray Source OptiMAG 800 TUB00087-AU1

Description
The 50kV OptiMAG 800 monoblock x-ray source is a small, low power device used for a variety of applications including handheld, portable, and bench top instrumentation. The major advantages include a small focal spot size centered at the window, and a high x-ray output. Features: High x-ray output (~30% higher than Magnum) Small, stable focal spot Small, compact design Lightweight Stable x-ray output Low power consumption Low spectral contamination Benefits: Short sampling time, low detection limits Easy collimation Close coupling of detector/ source Portable, easy to integrate High precision of measurements, low detection limits Long battery life Clean spectrum, high precision of analysis
Description
The 50kV OptiMAG 800 monoblock x-ray source is a small, low power device used for a variety of applications including handheld, portable, and bench top instrumentation. The major advantages include a small focal spot size centered at the window, and a high x-ray output. Features: High x-ray output (~30% higher than Magnum) Small, stable focal spot Small, compact design Lightweight Stable x-ray output Low power consumption Low spectral contamination Benefits: Short sampling time, low detection limits Easy collimation Close coupling of detector/ source Portable, easy to integrate High precision of measurements, low detection limits Long battery life Clean spectrum, high precision of analysis

Suppliers

Company
Product
Description
Supplier Links
50kV Au Anode X-ray Source - OptiMAG 800 TUB00087-AU1 - MOXTEK, Inc.
Orem, UT, USA
50kV Au Anode X-ray Source
OptiMAG 800 TUB00087-AU1
50kV Au Anode X-ray Source OptiMAG 800 TUB00087-AU1
The 50kV OptiMAG 800 monoblock x-ray source is a small, low power device used for a variety of applications including handheld, portable, and bench top instrumentation. The major advantages include a small focal spot size centered at the window, and a high x-ray output. Features: High x-ray output (~30% higher than Magnum) Small, stable focal spot Small, compact design Lightweight Stable x-ray output Low power consumption Low spectral contamination Benefits: Short sampling time, low detection limits Easy collimation Close coupling of detector/ source Portable, easy to integrate High precision of measurements, low detection limits Long battery life Clean spectrum, high precision of analysis

The 50kV OptiMAG 800 monoblock x-ray source is a small, low power
device used for a variety of applications including handheld, portable, and
bench top instrumentation. The major advantages include a small focal
spot size centered at the window, and a high x-ray output.

Features:

  • High x-ray output (~30% higher than Magnum)
  • Small, stable focal spot
  • Small, compact design
  • Lightweight
  • Stable x-ray output
  • Low power consumption
  • Low spectral contamination

Benefits:

  • Short sampling time, low detection limits
  • Easy collimation
  • Close coupling of detector/ source
  • Portable, easy to integrate
  • High precision of measurements, low detection limits
  • Long battery life
  • Clean spectrum, high precision of analysis
Supplier's Site

Technical Specifications

  MOXTEK, Inc.
Product Category Nondestructive Testing (NDT) Equipment
Product Number OptiMAG 800 TUB00087-AU1
Product Name 50kV Au Anode X-ray Source
Applications Metal And Alloy Sorting
Unlock Full Specs
to access all available technical data

Similar Products

Metrology-Grade 3D Scanner - HandySCAN 3D | EVO Series - FARO CREAFORM
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Optical / Laser
Form Factor Portable / Handheld / Mobile
View Details
Complete Condition Monitoring Solution - TurnkeyLab (ITL) - AMETEK Spectro Scientific
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Optical / Laser
Form Factor Bench / Rack / Cabinet (optional feature); Monitoring System; Portable / Handheld / Mobile (optional feature)
View Details
Semiconductor Thermographic Testing System - E-LIT - InfraTec GmbH
Specs
Applications Automotive, Aerospace, Glass, Plastics, Chemical Industries; Material Testing, Metallurgy, Thermography, Electronics & Electrical Engineering
Instrument Type Flaw Detectors
Instrument Technology Thermographic Automation System
View Details
Material Tester for Metals - PCE-COM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Applications Assessment of Strength Differences in Heat-treated or Hardened Materials, the Authenticity Testing of Coin Alloys
Instrument Type Conductivity / Resistivity Instruments
Instrument Technology Eddy Current / Electromagnetic
View Details