Moxa Inc. USB to Serial Converter UPort 2210

Description
Features and Benefits Hi-Speed USB 2.0 for up to 480 Mbps USB transmission 921.6 Kbps maximum baudrate for super fast data transmission Additional I/O and IRQ not needed Built-in 15 KV ESD protection for all serial ports Certified drivers provided for Windows (including Vista) and Linux Supports Fixed-Base COM Utility for setting the initial extended COM port number Easy monitoring with LEDs and management software Instant Plug & Play The UPort™ 2210 USB-to-serial converter allows you to connect 2 RS-232 devices to your laptop or workstation through the USB (Universal Serial Bus) port. The UPort™ 2210 is a cost-effective solution for both new and legacy RS-232 devices, and is perfect for mobile, instrumentation, and point-of sale applications.
Description
Features and Benefits Hi-Speed USB 2.0 for up to 480 Mbps USB transmission 921.6 Kbps maximum baudrate for super fast data transmission Additional I/O and IRQ not needed Built-in 15 KV ESD protection for all serial ports Certified drivers provided for Windows (including Vista) and Linux Supports Fixed-Base COM Utility for setting the initial extended COM port number Easy monitoring with LEDs and management software Instant Plug & Play The UPort™ 2210 USB-to-serial converter allows you to connect 2 RS-232 devices to your laptop or workstation through the USB (Universal Serial Bus) port. The UPort™ 2210 is a cost-effective solution for both new and legacy RS-232 devices, and is perfect for mobile, instrumentation, and point-of sale applications.

Suppliers

Company
Product
Description
Supplier Links
USB to Serial Converter - UPort 2210 - Moxa Inc.
Brea, CA, USA
USB to Serial Converter
UPort 2210
USB to Serial Converter UPort 2210
Features and Benefits Hi-Speed USB 2.0 for up to 480 Mbps USB transmission 921.6 Kbps maximum baudrate for super fast data transmission Additional I/O and IRQ not needed Built-in 15 KV ESD protection for all serial ports Certified drivers provided for Windows (including Vista) and Linux Supports Fixed-Base COM Utility for setting the initial extended COM port number Easy monitoring with LEDs and management software Instant Plug & Play The UPort™ 2210 USB-to-serial converter allows you to connect 2 RS-232 devices to your laptop or workstation through the USB (Universal Serial Bus) port. The UPort™ 2210 is a cost-effective solution for both new and legacy RS-232 devices, and is perfect for mobile, instrumentation, and point-of sale applications.

Features and Benefits

  • Hi-Speed USB 2.0 for up to 480 Mbps USB transmission
  • 921.6 Kbps maximum baudrate for super fast data transmission
  • Additional I/O and IRQ not needed
  • Built-in 15 KV ESD protection for all serial ports
  • Certified drivers provided for Windows (including Vista) and Linux
  • Supports Fixed-Base COM Utility for setting the initial extended COM port number
  • Easy monitoring with LEDs and management software

Instant Plug & Play

The UPort™ 2210 USB-to-serial converter allows you to connect 2 RS-232 devices to your laptop or workstation through the USB (Universal Serial Bus) port. The UPort™ 2210 is a cost-effective solution for both new and legacy RS-232 devices, and is perfect for mobile, instrumentation, and point-of sale applications.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Network Media Converters
Product Number UPort 2210
Product Name USB to Serial Converter
Form Factor Module
Features LED Indicator
Operating Temperature 0.0 to 55 C (32 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Female To Displayport Converter -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network Displayport
View Details
Industrial PoE+ Media Converters - IMC-661P - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -40 to 75 C (-40 to 167 F)
Network PoE+
View Details
RS 422 - Fiber Optic Bit Driver® - 2857V - S.I. Tech, Inc.
Specs
Form Factor Module
Features Rack Mount; Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Ethernet Media Converters - 7898116 - RS Components, Ltd.
Specs
Connector Ethernet 10 Baset, 100 BaseTX
View Details