The M-3810 is a modular remote I/O module designed for analog input applications, featuring 8 channels with a voltage input range of 0 to 10 VDC. It offers a resolution of 12 bits, translating to 2.44 mV per bit. The module supports a data format of 16-bit integer (2,Äôs complement) and has an input impedance of 500K ohms. Accuracy specifications include ±0.1% of full-scale range (FSR) at 25°C and ±0.3% FSR at temperatures of 0°C and 60°C. The conversion time for all channels is 4 ms, and it consumes 60 mA at 5 VDC. The module features photocoupler isolation between I/O and logic, ensuring reliable operation. It is rated for an operating temperature range of -10 to 60°C and has a mean time between failures (MTBF) of approximately 7,288,320 hours, based on Telcordia/Bellcore data. The maximum wiring gauge for I/O cables is AWG14.
Input, Output (I/O) Module DIN Rail 0 ~ 10VDC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Programmable Logic Controllers (PLC) |
| Product Number | M-3810 |
| Product Name | Controllers - PLC Modules |
| Mounting Options | DIN Rail |