The ioLogik E1241 is an Ethernet remote I/O module designed for industrial applications, featuring four analog output channels with a resolution of 12 bits. It supports output ranges of 0 to 10 VDC and 4 to 20 mA, with a maximum output current of 500 mA per channel. The module operates within a power input range of 12 to 36 VDC and has a typical power consumption of 130 mA at 24 VDC. The device is equipped with two switched Ethernet ports, allowing for daisy-chained connections to other Ethernet devices, which can simplify wiring and reduce installation costs. It is suitable for a wide operating temperature range of -10 to 60°C, with an extended version available for -40 to 75°C. The ioLogik E1241 also features over-voltage and over-current protection, ensuring reliable operation in demanding environments. With a mean time between failures (MTBF) of approximately 808,744 hours, the module is built for durability and longevity. It is compliant with various safety and EMI standards, making it a viable option for applications in factory automation, security systems, and other industrial settings.
Input, Output (I/O) Module DIN Rail 12 ~ 36VDC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Programmable Logic Controllers (PLC) |
| Product Number | IOLOGIK E1241 |
| Product Name | Controllers - PLC Modules |
| Mounting Options | DIN Rail |