Moxa Inc. Controllers - Programmable (PLC, PAC) ioLogik 2542

Description
Programmable Logic Controller (PLC) DIN Rail 12 ~ 48VDC
Description
Programmable Logic Controller (PLC) DIN Rail 12 ~ 48VDC
Datasheet
Datasheet Summary
Powered by GS/AI

The ioLogik 2542 is a programmable logic controller (PLC) designed for industrial data acquisition applications. It features 4 analog input channels with a resolution of 16 bits and supports various input ranges including ±10 V, 0 to 10 V, and 4 to 20 mA. The device also includes 12 configurable digital I/O channels, allowing for versatile application in different scenarios. This model is equipped with a 4-port unmanaged Ethernet switch and two serial ports, facilitating seamless connectivity with field devices. The Click&Go Plus logic allows for the creation of complex control rules, supporting up to 48 rules and 8 conditions/actions. The built-in datalogger can store data on a microSD card of up to 32 GB and supports FTP for remote data access. The ioLogik 2542 operates within a temperature range of -10 to 60°C and has a power input requirement of 24 VDC nominal. It is designed with robust protection features, including over-voltage and over-current protection for its digital outputs. The device complies with various safety and EMI standards, making it suitable for demanding industrial environments.

Datasheet Summary
Powered by GS/AI

The ioLogik 2542 is a programmable logic controller (PLC) designed for industrial data acquisition applications. It features 4 analog input channels with a resolution of 16 bits and supports various input ranges including ±10 V, 0 to 10 V, and 4 to 20 mA. The device also includes 12 configurable digital I/O channels, allowing for versatile application in different scenarios. This model is equipped with a 4-port unmanaged Ethernet switch and two serial ports, facilitating seamless connectivity with field devices. The Click&Go Plus logic allows for the creation of complex control rules, supporting up to 48 rules and 8 conditions/actions. The built-in datalogger can store data on a microSD card of up to 32 GB and supports FTP for remote data access. The ioLogik 2542 operates within a temperature range of -10 to 60°C and has a power input requirement of 24 VDC nominal. It is designed with robust protection features, including over-voltage and over-current protection for its digital outputs. The device complies with various safety and EMI standards, making it suitable for demanding industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Controllers - Programmable (PLC, PAC) - ioLogik 2542 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
ioLogik 2542
Controllers - Programmable (PLC, PAC) ioLogik 2542
Programmable Logic Controller (PLC) DIN Rail 12 ~ 48VDC

Programmable Logic Controller (PLC) DIN Rail 12 ~ 48VDC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC)
Product Number ioLogik 2542
Product Name Controllers - Programmable (PLC, PAC)
Mounting Options DIN Rail
Unlock Full Specs
to access all available technical data