Moxa Inc. Ethernet To Fiber Media Converter IMC-P101 Series

Description
10/100BaseT(X) auto-negotiation and auto-MDI/MDI-X IEEE 802.3af compliant PoE Power failure alarm by relay output Store-and-Forward mode and Cut Through mode -40 to 75°C operating temperature range (T models) Redundant dual DC power inputs Introduction IMC-P101 series Ethernet-to-fiber media converters provide Ethernet media conversion from 10/100BaseT(X) to 100BaseFX (with SC or ST connectors). The converters are classified as power source equipment (PSE), and when used in this way provide up to 15.4 watts to IEEE 802.3af compliant powered devices (PDs), eliminating the need for additional wiring. The IMC-P101 converters support IEEE 802.3/802.3u/802.3x with 10/100M, full/half-duplex, and MDI/MDI-X auto-sensing, providing a complete solution for your industrial Ethernet network.
Description
10/100BaseT(X) auto-negotiation and auto-MDI/MDI-X IEEE 802.3af compliant PoE Power failure alarm by relay output Store-and-Forward mode and Cut Through mode -40 to 75°C operating temperature range (T models) Redundant dual DC power inputs Introduction IMC-P101 series Ethernet-to-fiber media converters provide Ethernet media conversion from 10/100BaseT(X) to 100BaseFX (with SC or ST connectors). The converters are classified as power source equipment (PSE), and when used in this way provide up to 15.4 watts to IEEE 802.3af compliant powered devices (PDs), eliminating the need for additional wiring. The IMC-P101 converters support IEEE 802.3/802.3u/802.3x with 10/100M, full/half-duplex, and MDI/MDI-X auto-sensing, providing a complete solution for your industrial Ethernet network.

Suppliers

Company
Product
Description
Supplier Links
Ethernet To Fiber Media Converter - IMC-P101 Series - Moxa Inc.
Brea, CA, USA
Ethernet To Fiber Media Converter
IMC-P101 Series
Ethernet To Fiber Media Converter IMC-P101 Series
10/100BaseT(X) auto-negotiation and auto-MDI/MDI-X IEEE 802.3af compliant PoE Power failure alarm by relay output Store-and-Forward mode and Cut Through mode -40 to 75°C operating temperature range (T models) Redundant dual DC power inputs Introduction IMC-P101 series Ethernet-to-fiber media converters provide Ethernet media conversion from 10/100BaseT(X) to 100BaseFX (with SC or ST connectors). The converters are classified as power source equipment (PSE), and when used in this way provide up to 15.4 watts to IEEE 802.3af compliant powered devices (PDs), eliminating the need for additional wiring. The IMC-P101 converters support IEEE 802.3/802.3u/802.3x with 10/100M, full/half-duplex, and MDI/MDI-X auto-sensing, providing a complete solution for your industrial Ethernet network.
  • 10/100BaseT(X) auto-negotiation and auto-MDI/MDI-X
  • IEEE 802.3af compliant PoE
  • Power failure alarm by relay output
  • Store-and-Forward mode and Cut Through mode
  • -40 to 75°C operating temperature range (T models)
  • Redundant dual DC power inputs

Introduction

IMC-P101 series Ethernet-to-fiber media converters provide Ethernet media conversion from 10/100BaseT(X) to 100BaseFX (with SC or ST connectors). The converters are classified as power source equipment (PSE), and when used in this way provide up to 15.4 watts to IEEE 802.3af compliant powered devices (PDs), eliminating the need for additional wiring. The IMC-P101 converters support IEEE 802.3/802.3u/802.3x with 10/100M, full/half-duplex, and MDI/MDI-X auto-sensing, providing a complete solution for your industrial Ethernet network.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Network Media Converters
Product Number IMC-P101 Series
Product Name Ethernet To Fiber Media Converter
Form Factor Module
Features Stackable; Rack Mount; LED Indicator
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Male 4K Converter -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network HDMI Male 4K
View Details
Single Pair Ethernet(SPE) Media Converters - IMC-553 - Volktek Corporation
Specs
Operating Temperature -40 to 75 C (-40 to 167 F)
Network SPE
Connector 1 x 10BASE-T Port
View Details
Opt. Asynch/Synch Mini Bit Driver® - 3503 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Media Converters - 640479 - RS Components, Ltd.
Specs
Operating Temperature 50 C (122 F)
Connector RJ-45; RJ45
View Details