Moxa Inc. Industrial Serial-to-Fiber Converter ICF-1150

Description
Three-Way Communication The ICF-1150 series support 2 serial ports, with a D-sub connector for RS-232 communication and a removable terminal block for RS-422 or RS-485 communication. The 3 ports (2 serial ports and one fiber port) are completely independent. When an ICF-1150 converter receives data from any one port, it will send the data out through the other 2 ports. For example, once the ICF-1150 converter receives a command from the remote master through the fiber port, it will convert the signal and send the command through the RS-232 and RS-422/485 ports at the same time. If the user is monitoring a system running on an RS-485 network, there is no need to use an additional RS-232 to RS-485 converter to connect the laptop computer's serial port to the RS-485 bus. Rotary Switch for Setting the Pull High/Low Resistor The RS-485 interface supports multi-drop or daisy-chain connections, which system engineers will use to connect serial devices such as meters, RTUs, and readers together on the same bus. Since the number of serial devices on the same bus will cause the impedance of the data line to increase, the ICF-1150 allows users to tune the pull high/low resistor. Just rotate the switch to the appropriate value without removing the ICF-1150 from the DIN-rail.
Description
Three-Way Communication The ICF-1150 series support 2 serial ports, with a D-sub connector for RS-232 communication and a removable terminal block for RS-422 or RS-485 communication. The 3 ports (2 serial ports and one fiber port) are completely independent. When an ICF-1150 converter receives data from any one port, it will send the data out through the other 2 ports. For example, once the ICF-1150 converter receives a command from the remote master through the fiber port, it will convert the signal and send the command through the RS-232 and RS-422/485 ports at the same time. If the user is monitoring a system running on an RS-485 network, there is no need to use an additional RS-232 to RS-485 converter to connect the laptop computer's serial port to the RS-485 bus. Rotary Switch for Setting the Pull High/Low Resistor The RS-485 interface supports multi-drop or daisy-chain connections, which system engineers will use to connect serial devices such as meters, RTUs, and readers together on the same bus. Since the number of serial devices on the same bus will cause the impedance of the data line to increase, the ICF-1150 allows users to tune the pull high/low resistor. Just rotate the switch to the appropriate value without removing the ICF-1150 from the DIN-rail.

Suppliers

Company
Product
Description
Supplier Links
Industrial Serial-to-Fiber Converter - ICF-1150 - Moxa Inc.
Brea, CA, USA
Industrial Serial-to-Fiber Converter
ICF-1150
Industrial Serial-to-Fiber Converter ICF-1150
Three-Way Communication The ICF-1150 series support 2 serial ports, with a D-sub connector for RS-232 communication and a removable terminal block for RS-422 or RS-485 communication. The 3 ports (2 serial ports and one fiber port) are completely independent. When an ICF-1150 converter receives data from any one port, it will send the data out through the other 2 ports. For example, once the ICF-1150 converter receives a command from the remote master through the fiber port, it will convert the signal and send the command through the RS-232 and RS-422/485 ports at the same time. If the user is monitoring a system running on an RS-485 network, there is no need to use an additional RS-232 to RS-485 converter to connect the laptop computer's serial port to the RS-485 bus. Rotary Switch for Setting the Pull High/Low Resistor The RS-485 interface supports multi-drop or daisy-chain connections, which system engineers will use to connect serial devices such as meters, RTUs, and readers together on the same bus. Since the number of serial devices on the same bus will cause the impedance of the data line to increase, the ICF-1150 allows users to tune the pull high/low resistor. Just rotate the switch to the appropriate value without removing the ICF-1150 from the DIN-rail.

Three-Way Communication

The ICF-1150 series support 2 serial ports, with a D-sub connector for RS-232 communication and a removable terminal block for RS-422 or RS-485 communication. The 3 ports (2 serial ports and one fiber port) are completely independent. When an ICF-1150 converter receives data from any one port, it will send the data out through the other 2 ports. For example, once the ICF-1150 converter receives a command from the remote master through the fiber port, it will convert the signal and send the command through the RS-232 and RS-422/485 ports at the same time. If the user is monitoring a system running on an RS-485 network, there is no need to use an additional RS-232 to RS-485 converter to connect the laptop computer's serial port to the RS-485 bus.

Rotary Switch for Setting the Pull High/Low Resistor

The RS-485 interface supports multi-drop or daisy-chain connections, which system engineers will use to connect serial devices such as meters, RTUs, and readers together on the same bus. Since the number of serial devices on the same bus will cause the impedance of the data line to increase, the ICF-1150 allows users to tune the pull high/low resistor. Just rotate the switch to the appropriate value without removing the ICF-1150 from the DIN-rail.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Network Media Converters
Product Number ICF-1150
Product Name Industrial Serial-to-Fiber Converter
Form Factor Module
Features Rack Mount; Duplex (optional feature)
Operating Temperature 0.0 to 60 C (32 to 140 F)
Compliances CE, FCC, UL
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Media Converters - 640486 - RS Components, Ltd.
Specs
Operating Temperature 85 C (185 F)
Connector LC
View Details
Industrial PoE+ Media Converters - IMC-661P - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -40 to 75 C (-40 to 167 F)
Network PoE+
View Details
Ethernet to RS485 Gateway Board for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Form Factor Board
Connector RJ-45
View Details
Media Converters - SFP-GLX/LCI-20E-ND - DigiKey
Specs
Form Factor Module
Features Rack Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details