Moxa Inc. 120W DIN-RAIL 24 VDC Power Supply DR-120-24

Description
The DR-120-24 power supply provides a reliable 24 VDC power source for any industrial control system. Combining rugged, compact enclosures, incorporating all international standards and approvals, and offering short circuit, over load, over voltage, and over temperature protection, the DR-120-24 makes your power supply choice a simple one. The DR-120-24 has passed a 100% full load burn-in test, and are UL/CUL listed, TüV/CB certified, and CE marked. Customers can choose from a full range of input voltages (88-132 VAC or 176-264 VAC (47-63 Hz) by switch, or 248-370 VDC compatible) making the DR-120-24 unbeatable.
Description
The DR-120-24 power supply provides a reliable 24 VDC power source for any industrial control system. Combining rugged, compact enclosures, incorporating all international standards and approvals, and offering short circuit, over load, over voltage, and over temperature protection, the DR-120-24 makes your power supply choice a simple one. The DR-120-24 has passed a 100% full load burn-in test, and are UL/CUL listed, TüV/CB certified, and CE marked. Customers can choose from a full range of input voltages (88-132 VAC or 176-264 VAC (47-63 Hz) by switch, or 248-370 VDC compatible) making the DR-120-24 unbeatable.

Suppliers

Company
Product
Description
Supplier Links
120W DIN-RAIL 24 VDC Power Supply - DR-120-24 - Moxa Inc.
Brea, CA, USA
120W DIN-RAIL 24 VDC Power Supply
DR-120-24
120W DIN-RAIL 24 VDC Power Supply DR-120-24
The DR-120-24 power supply provides a reliable 24 VDC power source for any industrial control system. Combining rugged, compact enclosures, incorporating all international standards and approvals, and offering short circuit, over load, over voltage, and over temperature protection, the DR-120-24 makes your power supply choice a simple one. The DR-120-24 has passed a 100% full load burn-in test, and are UL/CUL listed, TüV/CB certified, and CE marked. Customers can choose from a full range of input voltages (88-132 VAC or 176-264 VAC (47-63 Hz) by switch, or 248-370 VDC compatible) making the DR-120-24 unbeatable.

The DR-120-24 power supply provides a reliable 24 VDC power source for any industrial control system. Combining rugged, compact enclosures, incorporating all international standards and approvals, and offering short circuit, over load, over voltage, and over temperature protection, the DR-120-24 makes your power supply choice a simple one.
The DR-120-24 has passed a 100% full load burn-in test, and are UL/CUL listed, TÜV/CB certified, and CE marked. Customers can choose from a full range of input voltages (88-132 VAC or 176-264 VAC (47-63 Hz) by switch, or 248-370 VDC compatible) making the DR-120-24 unbeatable.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Power Supplies
Product Number DR-120-24
Product Name 120W DIN-RAIL 24 VDC Power Supply
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Applications Instrumentation
Operating Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - M3GB7015D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
High Voltage Power Supplies - 102A-40KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B-12-V-ST-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details