The 45MR-6600-T is a PLC module from Quarktwin Technology Ltd. designed for use in the ioThinx 4500 Series. This module features six RTD input channels, allowing for temperature measurement across a variety of sensor types, including PT and NI sensors. It operates within a wide temperature range of -40 to 75°C, making it suitable for harsh environments. The module utilizes spring-type Euroblock terminals for easy wiring and connection. It offers a high level of electrical isolation at 3k VDC or 2k Vrms, ensuring safe operation in industrial settings. The 45MR-6600-T is built for reliability, with a mechanical endurance rated for 5 million operations and an electrical endurance of 400,000 operations at a resistive load of 2A. Engineers looking for a robust and versatile RTD input module for temperature monitoring in demanding applications may find the 45MR-6600-T to be a suitable choice.
Input, Output (I/O) Module DIN Rail
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Programmable Logic Controllers (PLC) |
| Product Number | 45MR-6600-T |
| Product Name | Controllers - PLC Modules |
| Mounting Options | DIN Rail |