The 45MR-2601-T is a digital output module from the ioThinx 4500 Series by Quarktwin Technology Ltd. It features 16 digital output channels that operate in source mode, supporting an external power supply of 12/24 VDC. The module is designed for easy installation and removal without the need for tools, which can significantly reduce setup time. It operates within a wide temperature range of -40 to 75°C, making it suitable for various industrial environments. The module also includes built-in LED indicators for monitoring the status of the output channels. With a current rating of 500 mA per channel and over-voltage protection up to 45 VDC, it provides reliable performance for demanding applications.
Input, Output (I/O) Module DIN Rail 12VDC, 24VDC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Programmable Logic Controllers (PLC) |
| Product Number | 45MR-2601-T |
| Product Name | Controllers - PLC Modules |
| Mounting Options | DIN Rail |