TORQUE, SCREWDRIVER, 6.35MM, L-6.3"; Torque Range ft-lb:25in-lb to 125in-lb; Torque Range N-m:2.8N-m to 14.1N-m; Drive Size - Metric:6.35mm; Drive Size - Imperial:0.25"; Overall Length:6.3"; Product Range:FG-OWC Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 13AJ3053 |
| Product Name | Torque, Screwdriver, 6.35Mm, L-6.3; Torque Range Ft-Lb Mountz |