TORQUE, SCREWDRIVER, 6.35MM, L-5.2"; Torque Range ft-lb:2in-lb to 20in-lb; Torque Range N-m:22cN-m to 226cN-m; Drive Size - Metric:6.35mm; Drive Size - Imperial:0.25"; Overall Length:5.2"; Product Range:FG-OWC Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 13AJ3047 |
| Product Name | Torque, Screwdriver, 6.35Mm, L-5.2; Torque Range Ft-Lb Mountz |