TORQUE SCREWDRIVER, 0.25", 5.2", 9-90CNM ROHS COMPLIANT: NA
TORQUE, SCREWDRIVER, 6.35MM, L-5.2"; Torque Range ft-lb:0.8in-lb to 8in-lb; Torque Range N-m:9cN-m to 90cN-m; Drive Size - Metric:6.35mm; Drive Size - Imperial:0.25"; Overall Length:5.2"; Product Range:FG-OWC Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 52AJ6114 |
| Product Name | Torque Screwdriver, 0.25, 5.2, 9-90Cnm Rohs Compliant Mountz |