The Mountz FG Precision Preset Torque Screwdriver (part number 13AJ3039) features a torque range of 2 in-lb to 20 in-lb (22 cN-m to 226 cN-m) and a drive size of 6.35 mm (0.25 in). With an overall length of 5.2 inches, this screwdriver is designed to prevent over-torquing through its cam-over mechanism, enhancing accuracy and reliability in fastening applications. The tool maintains calibration four times longer than ISO standards, ensuring consistent performance. It is suitable for various industries, including aviation, automotive, medical, and electronics, where process control is critical. The product comes with a two-year unlimited warranty and a lifetime warranty against manufacturer defects.
TORQUE, SCREWDRIVER, 6.35MM, L-5.2"; Torque Range ft-lb:2in-lb to 20in-lb; Torque Range N-m:22cN-m to 226cN-m; Drive Size - Metric:6.35mm; Drive Size - Imperial:0.25"; Overall Length:5.2"; Product Range:FG-OWC Series RoHS Compliant: NA
TORQUE SCREWDRIVER, 0.25", 5.2", 226CNM ROHS COMPLIANT: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 13AJ3039 |
| Product Name | Torque, Screwdriver, 6.35Mm, L-5.2; Torque Range Ft-Lb Mountz |