The Mountz FGC Precision Preset Cam-Over Wrench is designed for high-level process and quality control, featuring a torque range of 18.5 in-lb to 92.2 in-lb (25 N-m to 125 N-m) and a drive size of 12.7 mm (0.5 in). This wrench utilizes a cam-over mechanism that prevents over-torquing, enhancing accuracy and repeatability in fastening applications. It is engineered to maintain calibration for twice the duration of ISO standards, ensuring reliable performance. The product is suitable for various industries, including aviation, automotive, medical, and electronics, where precision is critical. Additionally, it comes with a two-year unlimited warranty and a lifetime warranty against manufacturer defects, underscoring its quality and durability.
WRENCH TORQUE, 17.5", 12.7MM; Torque Range ft-lb:18.5in-lb to 92.2in-lb; Torque Range N-m:25N-m to 125N-m; Drive Size - Metric:12.7mm; Drive Size - Imperial:0.5"; Overall Length:17.5"; Product Range:FGC Series RoHS Compliant: NA
WRENCH TORQUE, 17.5", 12.7MM ROHS COMPLIANT: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 77AH7491 |
| Product Name | Wrench Torque, 17.5, 12.7Mm; Torque Range Ft-Lb Mountz |