WRENCH TORQUE, 17.5", 9.525MM; Torque Range ft-lb:11.1in-lb to 55.3in-lb; Torque Range N-m:15N-m to 75N-m; Drive Size - Metric:9.525mm; Drive Size - Imperial:0.375"; Overall Length:17.5"; Product Range:FGC Series RoHS Compliant: NA
WRENCH TORQUE, 17.5", 9.525MM ROHS COMPLIANT: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 77AH7487 |
| Product Name | Wrench Torque, 17.5, 9.525Mm; Torque Range Ft-Lb Mountz |