WRENCH TORQUE, 7.8", 6.35MM; Torque Range ft-lb:8.9in-lb to 44.2in-lb; Torque Range N-m:1N-m to 5N-m; Drive Size - Metric:6.35mm; Drive Size - Imperial:0.25"; Overall Length:7.8"; Product Range:FGC Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 77AH7489 |
| Product Name | Wrench Torque, 7.8, 6.35Mm; Torque Range Ft-Lb Mountz |