TORQUE SCREWDRIVER, 6.35MM, 0.4NM-4.5NM ROHS COMPLIANT: NA
TORQUE SCREWDRIVER, 6.35MM, 40IN-LB; Torque Range ft-lb:4in-lb to 40in-lb; Torque Range N-m:0.4N-m to 4.5N-m; Drive Size - Metric:6.35mm; Drive Size - Imperial:0.25"; Overall Length:6.3"; Product Range:FG-40i Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 83AH3114 |
| Product Name | Torque Screwdriver, 6.35Mm, 0.4Nm-4.5Nm Rohs Compliant Mountz |