TORQUE SCREWDRIVER, 6.35MM, 8IN-LB; Torque Range ft-lb:0.8in-lb to 8in-lb; Torque Range N-m:9cN-m to 90cN-m; Drive Size - Metric:6.35mm; Drive Size - Imperial:0.25"; Overall Length:5.2"; Product Range:FG-8i Series RoHS Compliant: NA
TORQUE SCREWDRIVER, 6.35MM, 9CNM-90CNM ROHS COMPLIANT: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 30AH0399 |
| Product Name | Torque Screwdriver, 6.35Mm, 8In-Lb; Torque Range Ft-Lb Mountz |